Allied Electronics, Inc. Cable Kit; 8 ft.; RS-232; Non Booted; UL Listed 70180112

Description
Cable Kit, 8 ft Length, RS-232 Cable Type Non booted type Agilent 34398A RS-232 cable kit contains a 9-pin female to 9-pin female null modem (printer) cable and one adapter. Use the cable and adapter to connect agilent instruments with 9-pin male RS-232.
Description
Cable Kit, 8 ft Length, RS-232 Cable Type Non booted type Agilent 34398A RS-232 cable kit contains a 9-pin female to 9-pin female null modem (printer) cable and one adapter. Use the cable and adapter to connect agilent instruments with 9-pin male RS-232.

Suppliers

Company
Product
Description
Supplier Links
Cable Kit; 8 ft.; RS-232; Non Booted; UL Listed - 70180112 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Kit; 8 ft.; RS-232; Non Booted; UL Listed
70180112
Cable Kit; 8 ft.; RS-232; Non Booted; UL Listed 70180112
Cable Kit, 8 ft Length, RS-232 Cable Type Non booted type Agilent 34398A RS-232 cable kit contains a 9-pin female to 9-pin female null modem (printer) cable and one adapter. Use the cable and adapter to connect agilent instruments with 9-pin male RS-232.

Cable Kit, 8 ft Length, RS-232 Cable Type

  • Non booted type
    Agilent 34398A RS-232 cable kit contains a 9-pin female to 9-pin female null modem (printer) cable and one adapter. Use the cable and adapter to connect agilent instruments with 9-pin male RS-232.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70180112
Product Name Cable Kit; 8 ft.; RS-232; Non Booted; UL Listed
Product Type Serial
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6380A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
VANA Test Cable to 28 GHz - NTC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details