Allied Electronics, Inc. Power Supply; Triple Output Type of Power Supply; 6, , -20 V; 2.5, 0.5 A 70180109

Description
Manual DC Power Supply, 0.01% Line Regulation and Load Regulation 35 W DC Bench Power Supply, Triple Output (10 W, 20 V, 0.5A)(10 W, -20V, 0.5A)(15W, 6 V, 2.5A) The E3630A low-cost bench-top power supply gives you the performance of system power supplies without the high price. With multiple supplies in a compact unit, the E3630A give you excellent performance while saving space on your bench. This instruments features tight 0.01 percent line and load regulation and a low normal-mode noise specification of less than 0.35mV to ensure clean power for precision circuitry. With a common-mode current specification of less than 1uA, both multiple-output power supplies minimize power line current injection. Like the single-output models in the E3600 series, the E3630A features separate digital panel meters so you can monitor voltage and current simultaneously. They also protect your DUT against overload and short-circuit damage. Smooth turn-on and turn-off transitions keep power spikes out of your circuits. The 35-watt E3630A triple- output power supply provides three dc outputs: 0 to 6 V with a maximum current of 1 to 2.5A and 0 to 20 V and 0 to -20 V with a maximum current of 0.5A. An autotracking feature lets you use one voltage control to adjust the +20 V and -20 V outputs simultaneously. The outputs track each other to within 1 percent, making it easy to adjust the power supply for circuits requiring balanced voltages. For more information, go to www.agilent.com Features Nine Models, with Up to 120 V and 6 A, Provide Just the Power You Need Dual Range Models Available 30 W and 60 W Single, Dual or Triple Output Models
Description
Manual DC Power Supply, 0.01% Line Regulation and Load Regulation 35 W DC Bench Power Supply, Triple Output (10 W, 20 V, 0.5A)(10 W, -20V, 0.5A)(15W, 6 V, 2.5A) The E3630A low-cost bench-top power supply gives you the performance of system power supplies without the high price. With multiple supplies in a compact unit, the E3630A give you excellent performance while saving space on your bench. This instruments features tight 0.01 percent line and load regulation and a low normal-mode noise specification of less than 0.35mV to ensure clean power for precision circuitry. With a common-mode current specification of less than 1uA, both multiple-output power supplies minimize power line current injection. Like the single-output models in the E3600 series, the E3630A features separate digital panel meters so you can monitor voltage and current simultaneously. They also protect your DUT against overload and short-circuit damage. Smooth turn-on and turn-off transitions keep power spikes out of your circuits. The 35-watt E3630A triple- output power supply provides three dc outputs: 0 to 6 V with a maximum current of 1 to 2.5A and 0 to 20 V and 0 to -20 V with a maximum current of 0.5A. An autotracking feature lets you use one voltage control to adjust the +20 V and -20 V outputs simultaneously. The outputs track each other to within 1 percent, making it easy to adjust the power supply for circuits requiring balanced voltages. For more information, go to www.agilent.com Features Nine Models, with Up to 120 V and 6 A, Provide Just the Power You Need Dual Range Models Available 30 W and 60 W Single, Dual or Triple Output Models

Suppliers

Company
Product
Description
Supplier Links
Power Supply; Triple Output Type of Power Supply; 6, , -20 V; 2.5, 0.5 A - 70180109 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; Triple Output Type of Power Supply; 6, , -20 V; 2.5, 0.5 A
70180109
Power Supply; Triple Output Type of Power Supply; 6, , -20 V; 2.5, 0.5 A 70180109
Manual DC Power Supply, 0.01% Line Regulation and Load Regulation 35 W DC Bench Power Supply, Triple Output (10 W, 20 V, 0.5A)(10 W, -20V, 0.5A)(15W, 6 V, 2.5A) The E3630A low-cost bench-top power supply gives you the performance of system power supplies without the high price. With multiple supplies in a compact unit, the E3630A give you excellent performance while saving space on your bench. This instruments features tight 0.01 percent line and load regulation and a low normal-mode noise specification of less than 0.35mV to ensure clean power for precision circuitry. With a common-mode current specification of less than 1uA, both multiple-output power supplies minimize power line current injection. Like the single-output models in the E3600 series, the E3630A features separate digital panel meters so you can monitor voltage and current simultaneously. They also protect your DUT against overload and short-circuit damage. Smooth turn-on and turn-off transitions keep power spikes out of your circuits. The 35-watt E3630A triple- output power supply provides three dc outputs: 0 to 6 V with a maximum current of 1 to 2.5A and 0 to 20 V and 0 to -20 V with a maximum current of 0.5A. An autotracking feature lets you use one voltage control to adjust the +20 V and -20 V outputs simultaneously. The outputs track each other to within 1 percent, making it easy to adjust the power supply for circuits requiring balanced voltages. For more information, go to www.agilent.com Features Nine Models, with Up to 120 V and 6 A, Provide Just the Power You Need Dual Range Models Available 30 W and 60 W Single, Dual or Triple Output Models

Manual DC Power Supply, 0.01% Line Regulation and Load Regulation
35 W DC Bench Power Supply, Triple Output (10 W, 20 V, 0.5A)(10 W, -20V, 0.5A)(15W, 6 V, 2.5A)
The E3630A low-cost bench-top power supply gives you the performance of system power supplies without the high price.
With multiple supplies in a compact unit, the E3630A give you excellent performance while saving space on your bench. This instruments features tight 0.01 percent line and load regulation and a low normal-mode noise specification of less than 0.35mV to ensure clean power for precision circuitry. With a common-mode current specification of less than 1uA, both multiple-output power supplies minimize power line current injection.
Like the single-output models in the E3600 series, the E3630A features separate digital panel meters so you can monitor voltage and current simultaneously. They also protect your DUT against overload and short-circuit damage. Smooth turn-on and turn-off transitions keep power spikes out of your circuits.
The 35-watt E3630A triple- output power supply provides three dc outputs: 0 to 6 V with a maximum current of 1 to 2.5A and 0 to 20 V and 0 to -20 V with a maximum current of 0.5A. An autotracking feature lets you use one voltage control to adjust the +20 V and -20 V outputs simultaneously. The outputs track each other to within 1 percent, making it easy to adjust the power supply for circuits requiring balanced voltages.
For more information, go to www.agilent.com
Features

  • Nine Models, with Up to 120 V and 6 A, Provide Just the Power You Need
  • Dual Range Models Available
  • 30 W and 60 W Single, Dual or Triple Output Models
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70180109
Product Name Power Supply; Triple Output Type of Power Supply; 6, , -20 V; 2.5, 0.5 A
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Power Supply / Open Frame/Enclosed - tps-mph250s-19v-28329 - TPS Elektronik GmbH
Specs
Type DC Power Supply
Form Factor Open Frame
AC Output Voltage 19.0 volts
View Details