Allied Electronics, Inc. Power Supply; 0 to 25 V; 0 to 1; 50 W (Max.); 0.01% 2 mV; 0.01% 2 mV 70180108

Description
Single Output DC Power supplies 50 W DC Bench Power Supply, Dual Output (25 W, 25 V, 1A) The E3620A low-cost bench-top power supply gives you the performance of system power supplies without the high price. With multiple supplies in a compact unit, the E3620A give you excellent performance while saving space on your bench. This instruments features tight 0.01 percent line and load regulation and a low normal-mode noise specification of less than 0.35mV to ensure clean power for precision circuitry. With a common-mode current specification of less than 1uA, both multiple-output power supplies minimize power line current injection. Like the single-output models in the E3600 series, the E3620A features separate digital panel meters so you can monitor voltage and current simultaneously. They also protect your DUT against overload and short-circuit damage. Smooth turn-on and turn-off transitions keep power spikes out of your circuits. E3620A dual-output power supply The 50-watt E3620A dual-output power supply provides two 0 V to 25 Vdc outputs with the maximum current of 1 A to satisfy most bench requirements. The outputs are completely independent and isolated. For more information, go to www.agilent.com Features Nine Models, with Up to 120 V and 6 A, Provide Just the Power You Need Dual Range Models Available 30 W and 60 W Single, Dual or Triple Output Models
Description
Single Output DC Power supplies 50 W DC Bench Power Supply, Dual Output (25 W, 25 V, 1A) The E3620A low-cost bench-top power supply gives you the performance of system power supplies without the high price. With multiple supplies in a compact unit, the E3620A give you excellent performance while saving space on your bench. This instruments features tight 0.01 percent line and load regulation and a low normal-mode noise specification of less than 0.35mV to ensure clean power for precision circuitry. With a common-mode current specification of less than 1uA, both multiple-output power supplies minimize power line current injection. Like the single-output models in the E3600 series, the E3620A features separate digital panel meters so you can monitor voltage and current simultaneously. They also protect your DUT against overload and short-circuit damage. Smooth turn-on and turn-off transitions keep power spikes out of your circuits. E3620A dual-output power supply The 50-watt E3620A dual-output power supply provides two 0 V to 25 Vdc outputs with the maximum current of 1 A to satisfy most bench requirements. The outputs are completely independent and isolated. For more information, go to www.agilent.com Features Nine Models, with Up to 120 V and 6 A, Provide Just the Power You Need Dual Range Models Available 30 W and 60 W Single, Dual or Triple Output Models

Suppliers

Company
Product
Description
Supplier Links
Power Supply; 0 to 25 V; 0 to 1; 50 W (Max.); 0.01% 2 mV; 0.01% 2 mV - 70180108 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 0 to 25 V; 0 to 1; 50 W (Max.); 0.01% 2 mV; 0.01% 2 mV
70180108
Power Supply; 0 to 25 V; 0 to 1; 50 W (Max.); 0.01% 2 mV; 0.01% 2 mV 70180108
Single Output DC Power supplies 50 W DC Bench Power Supply, Dual Output (25 W, 25 V, 1A) The E3620A low-cost bench-top power supply gives you the performance of system power supplies without the high price. With multiple supplies in a compact unit, the E3620A give you excellent performance while saving space on your bench. This instruments features tight 0.01 percent line and load regulation and a low normal-mode noise specification of less than 0.35mV to ensure clean power for precision circuitry. With a common-mode current specification of less than 1uA, both multiple-output power supplies minimize power line current injection. Like the single-output models in the E3600 series, the E3620A features separate digital panel meters so you can monitor voltage and current simultaneously. They also protect your DUT against overload and short-circuit damage. Smooth turn-on and turn-off transitions keep power spikes out of your circuits. E3620A dual-output power supply The 50-watt E3620A dual-output power supply provides two 0 V to 25 Vdc outputs with the maximum current of 1 A to satisfy most bench requirements. The outputs are completely independent and isolated. For more information, go to www.agilent.com Features Nine Models, with Up to 120 V and 6 A, Provide Just the Power You Need Dual Range Models Available 30 W and 60 W Single, Dual or Triple Output Models

Single Output DC Power supplies
50 W DC Bench Power Supply, Dual Output (25 W, 25 V, 1A)
The E3620A low-cost bench-top power supply gives you the performance of system power supplies without the high price.
With multiple supplies in a compact unit, the E3620A give you excellent performance while saving space on your bench. This instruments features tight 0.01 percent line and load regulation and a low normal-mode noise specification of less than 0.35mV to ensure clean power for precision circuitry. With a common-mode current specification of less than 1uA, both multiple-output power supplies minimize power line current injection.
Like the single-output models in the E3600 series, the E3620A features separate digital panel meters so you can monitor voltage and current simultaneously. They also protect your DUT against overload and short-circuit damage. Smooth turn-on and turn-off transitions keep power spikes out of your circuits.
E3620A dual-output power supply The 50-watt E3620A dual-output power supply provides two 0 V to 25 Vdc outputs with the maximum current of 1 A to satisfy most bench requirements. The outputs are completely independent and isolated.
For more information, go to www.agilent.com
Features

  • Nine Models, with Up to 120 V and 6 A, Provide Just the Power You Need
  • Dual Range Models Available
  • 30 W and 60 W Single, Dual or Triple Output Models
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70180108
Product Name Power Supply; 0 to 25 V; 0 to 1; 50 W (Max.); 0.01% 2 mV; 0.01% 2 mV
Operating Temperature 0 to 55 C (32 to 131 F)
Unlock Full Specs
to access all available technical data

Similar Products

HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 4U Programmable DC Power - ea-psi-12000-40-4u-27620 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 2000.0 volts
AC Output Current 0.0 to 40 amps
View Details