DIODE; 3 OHMS (MAX.); 0.35 PF (MAX.); 100 V; SOT-23; 300 NS;
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | 70158177 |
| Product Name | DIODE; 3 OHMS (MAX.); 0.35 PF (MAX.); 100 V; SOT-23; 300 NS; |
| Arrangement | Common Catode |
| Diode Type | PIN |
| IF | 1000 mA |