Allied Electronics, Inc. Indicator,Pnl-Mnt;Light;Red;Miniature;0.5 in.;125;Chrome Plated Brass;Nylon;10 70152718

Description
Glo-Lite Neon Indicator Light, Red Color, 0.500 Mounting Hole Diameter These indicator lights utilize a high brightness C2A neon lamp providing good visibility and a long life These indicator lights are constructed with a one-piece body and lens These indicator lights are designed for applications requiring a, line voltage, power-on indicator.
Description
Glo-Lite Neon Indicator Light, Red Color, 0.500 Mounting Hole Diameter These indicator lights utilize a high brightness C2A neon lamp providing good visibility and a long life These indicator lights are constructed with a one-piece body and lens These indicator lights are designed for applications requiring a, line voltage, power-on indicator.

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;Light;Red;Miniature;0.5 in.;125;Chrome Plated Brass;Nylon;10 - 70152718 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;Light;Red;Miniature;0.5 in.;125;Chrome Plated Brass;Nylon;10
70152718
Indicator,Pnl-Mnt;Light;Red;Miniature;0.5 in.;125;Chrome Plated Brass;Nylon;10 70152718
Glo-Lite Neon Indicator Light, Red Color, 0.500 Mounting Hole Diameter These indicator lights utilize a high brightness C2A neon lamp providing good visibility and a long life These indicator lights are constructed with a one-piece body and lens These indicator lights are designed for applications requiring a, line voltage, power-on indicator.

Glo-Lite Neon Indicator Light, Red Color, 0.500 Mounting Hole Diameter

  • These indicator lights utilize a high brightness C2A neon lamp providing good visibility and a long life
  • These indicator lights are constructed with a one-piece body and lens
    These indicator lights are designed for applications requiring a, line voltage, power-on indicator.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70152718
Product Name Indicator,Pnl-Mnt;Light;Red;Miniature;0.5 in.;125;Chrome Plated Brass;Nylon;10
LED Color Red
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EML.VBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL6LB-6-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
Panel Mount Indicators - 1329147 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color White; White
Terminal Type Wire Leads; Lead wires
View Details
Panel Indicators, Pilot Lights - 486-4264-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Green
Terminal Type Solder Terminals
View Details