Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INCANDESCENT LAMPS
ALLIED ELECTRONICS, INC.
70152714 -- LAMP; INCANDESCENT, T-1 SUB MIDGET FLANGED; 28 V, 0.024 A, 4000 HR
Allied Electronics, Inc.
Lamp; Incandescent, T-1 Sub Midget Flanged; 28 V, 0.024 A, 4000 hr
70152714
Description
Sub Midget Flange Base Lamp, 28 V Lamp Voltage Sub midget flanged base T-1 sub midget flanged lamp.
Allied Electronics, Inc.
Done
Description
Sub Midget Flange Base Lamp, 28 V Lamp Voltage Sub midget flanged base T-1 sub midget flanged lamp.
Suppliers
Company
Product
Description
Supplier Links
Allied Electronics, Inc.
Fort Worth, TX, USA
Lamp; Incandescent, T-1 Sub Midget Flanged; 28 V, 0.024 A, 4000 hr
70152714
Lamp; Incandescent, T-1 Sub Midget Flanged; 28 V, 0.024 A, 4000 hr
70152714
Sub Midget Flange Base Lamp, 28 V Lamp Voltage Sub midget flanged base T-1 sub midget flanged lamp.
Sub Midget Flange Base Lamp, 28 V Lamp Voltage
Sub midget flanged base
T-1 sub midget flanged lamp.
Supplier's Site
Technical Specifications
Allied Electronics, Inc.
Product Category
Incandescent Lamps
Product Number
70152714
Product Name
Lamp; Incandescent, T-1 Sub Midget Flanged; 28 V, 0.024 A, 4000 hr
Base Type
Sub-Midget Flange
Unlock Full Specs
to access all available technical data
Similar Products
Allen-Bradley / Rockwell Automation
Incandescent Lamp
800T-N377W
View Details
Federal Signal Corporation - Industrial Signaling and Systems
Lamp, incandescent, LiteStak, 15W, 120V
K8107194A
View Details
2
suppliers
JKL Components Corporation
Slide Based Lamp
SM0620S
Specs
Base Type
T-1 1/2
Rated Average Life
5000 hours
Mean Lumens
0.3013 lm (0.0240 cp)
View Details
Image Supply, Inc.
Havells A19 Incandescent Lamp - 75A/SOFT WHITE 120V
75WS
View Details