Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INCANDESCENT LAMPS
ALLIED ELECTRONICS, INC.
70152704 -- LAMP; INCANDESCENT, T-1 SHORT WIRE TERMINAL, 5 V; 0.11 A; 0.15 MSCP, 40,000 HRS
Allied Electronics, Inc.
Lamp; Incandescent, T-1 Short Wire Terminal, 5 V; 0.11 A; 0.15 MSCP, 40,000 hrs
70152704
Description
40000 hr. Lamp Life, Lamps T-1 Short wire terminal base 5.0 V lamp voltage. 0.11 A rated current
Allied Electronics, Inc.
Done
Description
40000 hr. Lamp Life, Lamps T-1 Short wire terminal base 5.0 V lamp voltage. 0.11 A rated current
Suppliers
Company
Product
Description
Supplier Links
Allied Electronics, Inc.
Fort Worth, TX, USA
Lamp; Incandescent, T-1 Short Wire Terminal, 5 V; 0.11 A; 0.15 MSCP, 40,000 hrs
70152704
Lamp; Incandescent, T-1 Short Wire Terminal, 5 V; 0.11 A; 0.15 MSCP, 40,000 hrs
70152704
40000 hr. Lamp Life, Lamps T-1 Short wire terminal base 5.0 V lamp voltage. 0.11 A rated current
40000 hr. Lamp Life, Lamps
T-1 Short wire terminal base
5.0 V lamp voltage. 0.11 A rated current
Supplier's Site
Technical Specifications
Allied Electronics, Inc.
Product Category
Incandescent Lamps
Product Number
70152704
Product Name
Lamp; Incandescent, T-1 Short Wire Terminal, 5 V; 0.11 A; 0.15 MSCP, 40,000 hrs
Base Type
Wire Term
Unlock Full Specs
to access all available technical data
Similar Products
Allen-Bradley / Rockwell Automation
Incandescent Lamp
800T-N377W
View Details
Ushio America, Inc.
Incandescent Lamp for Photographic Enlarger
Specs
Base Type
E26
Lamp Power
75 to 250 watts
Rated Average Life
3 to 100 hours
View Details
JKL Components Corporation
Screw Base Lamp
378
Specs
Base Type
T-1 3/4
Rated Average Life
20000 hours
Mean Lumens
5.02 lm (0.4000 cp)
View Details
2
suppliers
Interlectric Corporation
25/A19/RED
Specs
Base Type
Medium
Filament Type
A19
Lamp Power
25 watts
View Details