Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INCANDESCENT LAMPS
ALLIED ELECTRONICS, INC.
70152664 -- LAMP, INCANDESCENT, T-1 3/4 MIDGET FLANGED, 6.3 V; 0.2 A; 0.4 MSCP; 20000 HRS
Allied Electronics, Inc.
Lamp, Incandescent, T-1 3/4 Midget Flanged, 6.3 V; 0.2 A; 0.4 MSCP; 20000 hrs
70152664
Description
T-1-3⁄4 Midget Flanged Base Lamps, C-2F Filament C2F filament T-1-3⁄4 midget flanged base lamps.
Allied Electronics, Inc.
Done
Description
T-1-3⁄4 Midget Flanged Base Lamps, C-2F Filament C2F filament T-1-3⁄4 midget flanged base lamps.
Suppliers
Company
Product
Description
Supplier Links
Allied Electronics, Inc.
Fort Worth, TX, USA
Lamp, Incandescent, T-1 3/4 Midget Flanged, 6.3 V; 0.2 A; 0.4 MSCP; 20000 hrs
70152664
Lamp, Incandescent, T-1 3/4 Midget Flanged, 6.3 V; 0.2 A; 0.4 MSCP; 20000 hrs
70152664
T-1-3⁄4 Midget Flanged Base Lamps, C-2F Filament C2F filament T-1-3⁄4 midget flanged base lamps.
T-1-3⁄4 Midget Flanged Base Lamps, C-2F Filament
C2F filament
T-1-3⁄4 midget flanged base lamps.
Supplier's Site
Technical Specifications
Allied Electronics, Inc.
Product Category
Incandescent Lamps
Product Number
70152664
Product Name
Lamp, Incandescent, T-1 3/4 Midget Flanged, 6.3 V; 0.2 A; 0.4 MSCP; 20000 hrs
Base Type
Midget Flange
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
Lamp, 28V, wedge type, #655
K8107185A
View Details
2
suppliers
Allen-Bradley / Rockwell Automation
800B 16 mm Push-Button Incandescent Bulb
800B-N1C
View Details
GE Lighting
Standard Incandescent Lamp
15BC10/CF/CD2-MP-120
Specs
Base Type
Candelabra; Screw Terminals
Filament Type
C-7A
Lamp Power
15 watts
View Details
THHC Lighting
Lamp
FT2410
Specs
Base Type
Festoon
Lamp Power
10 watts
Rated Average Life
7000 hours
View Details