Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INCANDESCENT LAMPS
ALLIED ELECTRONICS, INC.
70152638 -- LAMP; 6.3 V; 0.15 A; 0.5; 3000 HR; 0.406 IN.; 1.19 IN.; C-2R
Allied Electronics, Inc.
Lamp; 6.3 V; 0.15 A; 0.5; 3000 hr; 0.406 in.; 1.19 in.; C-2R
70152638
Description
T-1 3⁄4 Midget Screw Base Lamp 6.3 V lamp voltage Lamp with T-1-3⁄4 midget screw base.
Allied Electronics, Inc.
Done
Description
T-1 3⁄4 Midget Screw Base Lamp 6.3 V lamp voltage Lamp with T-1-3⁄4 midget screw base.
Suppliers
Company
Product
Description
Supplier Links
Allied Electronics, Inc.
Fort Worth, TX, USA
Lamp; 6.3 V; 0.15 A; 0.5; 3000 hr; 0.406 in.; 1.19 in.; C-2R
70152638
Lamp; 6.3 V; 0.15 A; 0.5; 3000 hr; 0.406 in.; 1.19 in.; C-2R
70152638
T-1 3⁄4 Midget Screw Base Lamp 6.3 V lamp voltage Lamp with T-1-3⁄4 midget screw base.
T-1 3⁄4 Midget Screw Base Lamp
6.3 V lamp voltage
Lamp with T-1-3⁄4 midget screw base.
Supplier's Site
Technical Specifications
Allied Electronics, Inc.
Product Category
Incandescent Lamps
Product Number
70152638
Product Name
Lamp; 6.3 V; 0.15 A; 0.5; 3000 hr; 0.406 in.; 1.19 in.; C-2R
Base Type
Mini Screw (E10)
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
Lamp, 28V, wedge type, #655
K8107185A
View Details
2
suppliers
Allen-Bradley / Rockwell Automation
800B 16 mm Push-Button Incandescent Bulb
800B-N3C
View Details
OSRAM SYLVANIA, Inc.
Standard Incandescent Lamp
40B13/CRYSTAL/FAN/BL/2PK-120V/13785
Specs
Filament Type
C-9
Lamp Power
40 watts
Rated Average Life
1500 hours
View Details
GE Lighting
Special Purpose Incandescent Lamp
20T61/2DC/F-120
Specs
Base Type
Double Contact Bayonet
Filament Type
C-8
Lamp Power
20 watts
View Details