Allied Electronics, Inc. Indicator,Pnl-Mnt;LED;Red;10mcd;0.217,0.221In.;2.0 V Vf;Wire Lead;10mA;5V 70152591

Description
LED Indicator, Red Color, White Nylon Housing Material, Panel Mounting, 5 V Reverse Voltage Polycarbonate lens material Wire leaded termination. 10 mA rated current.
Description
LED Indicator, Red Color, White Nylon Housing Material, Panel Mounting, 5 V Reverse Voltage Polycarbonate lens material Wire leaded termination. 10 mA rated current.

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;LED;Red;10mcd;0.217,0.221In.;2.0 V Vf;Wire Lead;10mA;5V - 70152591 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED;Red;10mcd;0.217,0.221In.;2.0 V Vf;Wire Lead;10mA;5V
70152591
Indicator,Pnl-Mnt;LED;Red;10mcd;0.217,0.221In.;2.0 V Vf;Wire Lead;10mA;5V 70152591
LED Indicator, Red Color, White Nylon Housing Material, Panel Mounting, 5 V Reverse Voltage Polycarbonate lens material Wire leaded termination. 10 mA rated current.

LED Indicator, Red Color, White Nylon Housing Material, Panel Mounting, 5 V Reverse Voltage

  • Polycarbonate lens material
    Wire leaded termination. 10 mA rated current.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70152591
Product Name Indicator,Pnl-Mnt;LED;Red;10mcd;0.217,0.221In.;2.0 V Vf;Wire Lead;10mA;5V
Lamp Type LED Lamps
LED Color Red
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-342-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details
Incandescent Light Bulbs - 104525 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 5.84 mm (0.2299 inch)
View Details
R program - RME - Illuminated signal - RMEFWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details