Allied Electronics, Inc. Lamp; Incandescent, T-1 3/4 Bi-Pin, 6.3V; 0.2 A; 0.4 MSCP, 20000 hrs 70152586

Description
0.236 in. (Max.) Diameter, 20, 000 hr. Lamp Life, C-2F Filament Type, Lamps T-1 3⁄4 bi-pin base 6.30 V lamp voltage. 0.200 A rated current
Description
0.236 in. (Max.) Diameter, 20, 000 hr. Lamp Life, C-2F Filament Type, Lamps T-1 3⁄4 bi-pin base 6.30 V lamp voltage. 0.200 A rated current

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Lamp; Incandescent, T-1 3/4 Bi-Pin, 6.3V; 0.2 A; 0.4 MSCP, 20000 hrs
70152586
Lamp; Incandescent, T-1 3/4 Bi-Pin, 6.3V; 0.2 A; 0.4 MSCP, 20000 hrs 70152586
0.236 in. (Max.) Diameter, 20, 000 hr. Lamp Life, C-2F Filament Type, Lamps T-1 3⁄4 bi-pin base 6.30 V lamp voltage. 0.200 A rated current

0.236 in. (Max.) Diameter, 20, 000 hr. Lamp Life, C-2F Filament Type, Lamps

  • T-1 3⁄4 bi-pin base
    6.30 V lamp voltage. 0.200 A rated current
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Incandescent Lamps
Product Number 70152586
Product Name Lamp; Incandescent, T-1 3/4 Bi-Pin, 6.3V; 0.2 A; 0.4 MSCP, 20000 hrs
Base Type Bi-Pin
Unlock Full Specs
to access all available technical data