Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SPECTRAL LAMPS
ALLIED ELECTRONICS, INC.
70152580 -- LAMP, NEON; 95 VAC (MAX.), 135 VDC (MAX.), 1.9 MA; 30 KILOHMS
Allied Electronics, Inc.
Lamp, Neon; 95 VAC (Max.), 135 VDC (Max.), 1.9 mA; 30 Kilohms
70152580
Description
Neon Indicator Lamp, 1.9 mA Current Rating High brightness 25000 hr lamp life Neon indicator lamp.
Allied Electronics, Inc.
Done
Description
Neon Indicator Lamp, 1.9 mA Current Rating High brightness 25000 hr lamp life Neon indicator lamp.
Suppliers
Company
Product
Description
Supplier Links
Allied Electronics, Inc.
Fort Worth, TX, USA
Lamp, Neon; 95 VAC (Max.), 135 VDC (Max.), 1.9 mA; 30 Kilohms
70152580
Lamp, Neon; 95 VAC (Max.), 135 VDC (Max.), 1.9 mA; 30 Kilohms
70152580
Neon Indicator Lamp, 1.9 mA Current Rating High brightness 25000 hr lamp life Neon indicator lamp.
Neon Indicator Lamp, 1.9 mA Current Rating
High brightness
25000 hr lamp life
Neon indicator lamp.
Supplier's Site
Technical Specifications
Allied Electronics, Inc.
Product Category
Spectral Lamps
Product Number
70152580
Product Name
Lamp, Neon; 95 VAC (Max.), 135 VDC (Max.), 1.9 mA; 30 Kilohms
Spectral Lamp
Neon
Unlock Full Specs
to access all available technical data
Similar Products
Hubbell Wiring Device-Kellems
Neon Lamp
1575
Specs
Spectral Lamp
Neon
Lamp Power
1 to 25 watts
View Details
Legrand - Pass & Seymour
Neon Lamp
1575
Specs
Spectral Lamp
Neon
Lamp Power
1 to 25 watts
View Details
Thomas & Betts Corporation
Neon Lamp
1575
Specs
Spectral Lamp
Neon
Lamp Power
1 to 25 watts
View Details
Rayfine Specialty Lighting Co., Ltd.
Surgical microscope lighting for medical
RFMM-2607
Specs
Spectral Lamp
Surgical microscope lighting
Base Type
Screw Terminals (optional feature); used for microscope
Lamp Power
30 watts
View Details