Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SPECTRAL LAMPS
ALLIED ELECTRONICS, INC.
70152576 -- LAMP, NEON, V(BD) 65 VAC, 90 VDC, 0.7 MA, 100K OHM
Allied Electronics, Inc.
Lamp, Neon, V(bd) 65 VAC, 90 VDC, 0.7 mA, 100K Ohm
70152576
Description
Lamp, Neon, V(bd) 65 VAC, 90 VDC, 0.7 mA, 100K Ohm
Allied Electronics, Inc.
Done
Description
Lamp, Neon, V(bd) 65 VAC, 90 VDC, 0.7 mA, 100K Ohm
Suppliers
Company
Product
Description
Supplier Links
Allied Electronics, Inc.
Fort Worth, TX, USA
Lamp, Neon, V(bd) 65 VAC, 90 VDC, 0.7 mA, 100K Ohm
70152576
Lamp, Neon, V(bd) 65 VAC, 90 VDC, 0.7 mA, 100K Ohm
70152576
Lamp, Neon, V(bd) 65 VAC, 90 VDC, 0.7 mA, 100K Ohm
Lamp, Neon, V(bd) 65 VAC, 90 VDC, 0.7 mA, 100K Ohm
Supplier's Site
Technical Specifications
Allied Electronics, Inc.
Product Category
Spectral Lamps
Product Number
70152576
Product Name
Lamp, Neon, V(bd) 65 VAC, 90 VDC, 0.7 mA, 100K Ohm
Spectral Lamp
Neon
Unlock Full Specs
to access all available technical data
Similar Products
RAB Lighting
HID Lamp
LHPS150
Specs
Spectral Lamp
Sodium Lamp
Base Type
Medium
Lamp Power
150 watts
View Details
Thomas & Betts Corporation
Neon Lamp
1575
Specs
Spectral Lamp
Neon
Lamp Power
1 to 25 watts
View Details
Holtkoetter International, Inc.
Krypton/Xenon Bulb
9250*040-XCL by Bulbrite Industries
Specs
Spectral Lamp
Krypton/Xenon
Base Type
E12
Mean Lumens
560 lm (44.6 cp)
View Details
Hubbell Wiring Device-Kellems
Neon Lamp
1575
Specs
Spectral Lamp
Neon
Lamp Power
1 to 25 watts
View Details