Allied Electronics, Inc. Indicator,Pnl-Mnt;Red;Red;Glo-Lite Neon;0.375In;125VAC;Conical Face;1/4W;Nylon 70152557

Description
Glo-Lite Neon Indicator Lights, Red Color, Conical Face, 0.375 in. Mounting Hole Diameter The chicago miniature lamp glo-lite indicator lights are designed for applications requiring a low cost, line voltage, power-on indicator. These indicator lights utilize a high brightness C2A neon lamp providing good visibility and a long life. These indicator lights are constructed with a one-piece body and lens and are available in two face configurations, flat or conical, with or without a chrome bezel.
Description
Glo-Lite Neon Indicator Lights, Red Color, Conical Face, 0.375 in. Mounting Hole Diameter The chicago miniature lamp glo-lite indicator lights are designed for applications requiring a low cost, line voltage, power-on indicator. These indicator lights utilize a high brightness C2A neon lamp providing good visibility and a long life. These indicator lights are constructed with a one-piece body and lens and are available in two face configurations, flat or conical, with or without a chrome bezel.

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;Red;Red;Glo-Lite Neon;0.375In;125VAC;Conical Face;1/4W;Nylon - 70152557 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;Red;Red;Glo-Lite Neon;0.375In;125VAC;Conical Face;1/4W;Nylon
70152557
Indicator,Pnl-Mnt;Red;Red;Glo-Lite Neon;0.375In;125VAC;Conical Face;1/4W;Nylon 70152557
Glo-Lite Neon Indicator Lights, Red Color, Conical Face, 0.375 in. Mounting Hole Diameter The chicago miniature lamp glo-lite indicator lights are designed for applications requiring a low cost, line voltage, power-on indicator. These indicator lights utilize a high brightness C2A neon lamp providing good visibility and a long life. These indicator lights are constructed with a one-piece body and lens and are available in two face configurations, flat or conical, with or without a chrome bezel.

Glo-Lite Neon Indicator Lights, Red Color, Conical Face, 0.375 in. Mounting Hole Diameter
The chicago miniature lamp glo-lite indicator lights are designed for applications requiring a low cost, line voltage, power-on indicator. These indicator lights utilize a high brightness C2A neon lamp providing good visibility and a long life. These indicator lights are constructed with a one-piece body and lens and are available in two face configurations, flat or conical, with or without a chrome bezel.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70152557
Product Name Indicator,Pnl-Mnt;Red;Red;Glo-Lite Neon;0.375In;125VAC;Conical Face;1/4W;Nylon
LED Color Red
Terminal Type Wire Leads
Width 10.67 mm (0.4200 inch)
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLHGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL1LB-6-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
Incandescent Light Bulbs - 105001 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 5.84 mm (0.2299 inch)
View Details
Specs
Lamp Type LED Lamps
View Details