Allied Electronics, Inc. Indicator,Pnl-Mnt;Red;Red;Glo-Lite Neon;0.375In;125VAC;Flat Face;1/4W;Nylon 70152556

Description
Glo-Lite Neon Indicator Lights, Red Color, Conical Face, 0.375 in. Mounting Hole Diameter The chicago miniature lamp glo-lite indicator lights are designed for applications requiring a low cost, line voltage, power-on indicator. These indicator lights utilize a high brightness C2A neon lamp providing good visibility and a long life. These indicator lights are constructed with a one-piece body and lens and are available in two face configurations, flat or conical, with or without a chrome bezel.
Description
Glo-Lite Neon Indicator Lights, Red Color, Conical Face, 0.375 in. Mounting Hole Diameter The chicago miniature lamp glo-lite indicator lights are designed for applications requiring a low cost, line voltage, power-on indicator. These indicator lights utilize a high brightness C2A neon lamp providing good visibility and a long life. These indicator lights are constructed with a one-piece body and lens and are available in two face configurations, flat or conical, with or without a chrome bezel.

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;Red;Red;Glo-Lite Neon;0.375In;125VAC;Flat Face;1/4W;Nylon - 70152556 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;Red;Red;Glo-Lite Neon;0.375In;125VAC;Flat Face;1/4W;Nylon
70152556
Indicator,Pnl-Mnt;Red;Red;Glo-Lite Neon;0.375In;125VAC;Flat Face;1/4W;Nylon 70152556
Glo-Lite Neon Indicator Lights, Red Color, Conical Face, 0.375 in. Mounting Hole Diameter The chicago miniature lamp glo-lite indicator lights are designed for applications requiring a low cost, line voltage, power-on indicator. These indicator lights utilize a high brightness C2A neon lamp providing good visibility and a long life. These indicator lights are constructed with a one-piece body and lens and are available in two face configurations, flat or conical, with or without a chrome bezel.

Glo-Lite Neon Indicator Lights, Red Color, Conical Face, 0.375 in. Mounting Hole Diameter
The chicago miniature lamp glo-lite indicator lights are designed for applications requiring a low cost, line voltage, power-on indicator. These indicator lights utilize a high brightness C2A neon lamp providing good visibility and a long life. These indicator lights are constructed with a one-piece body and lens and are available in two face configurations, flat or conical, with or without a chrome bezel.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70152556
Product Name Indicator,Pnl-Mnt;Red;Red;Glo-Lite Neon;0.375In;125VAC;Flat Face;1/4W;Nylon
LED Color Red
Terminal Type Wire Leads
Width 10.67 mm (0.4200 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Lamp Type LED Lamps
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details
Incandescent Light Bulbs - 104991 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 5.84 mm (0.2299 inch)
View Details
N program - NML - Illuminated signal - NMLHGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details