Allied Electronics, Inc. Indicator Light; 250 V; Glass Filled Polyester; Glass Filled Polyester 70152553

Description
Indicator Light, Incandescent Lamp Type, Glass Filled Polyester Body Material Stainless steel bezel material 5100 series These lamp miniature indicator lights are versatile, industry standard, front panel indicators capable of accepting a variety of T-2 and T-3 1⁄4 miniature bayonet based incandescent and neon lamps.
Description
Indicator Light, Incandescent Lamp Type, Glass Filled Polyester Body Material Stainless steel bezel material 5100 series These lamp miniature indicator lights are versatile, industry standard, front panel indicators capable of accepting a variety of T-2 and T-3 1⁄4 miniature bayonet based incandescent and neon lamps.

Suppliers

Company
Product
Description
Supplier Links
Indicator Light; 250 V; Glass Filled Polyester; Glass Filled Polyester - 70152553 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator Light; 250 V; Glass Filled Polyester; Glass Filled Polyester
70152553
Indicator Light; 250 V; Glass Filled Polyester; Glass Filled Polyester 70152553
Indicator Light, Incandescent Lamp Type, Glass Filled Polyester Body Material Stainless steel bezel material 5100 series These lamp miniature indicator lights are versatile, industry standard, front panel indicators capable of accepting a variety of T-2 and T-3 1⁄4 miniature bayonet based incandescent and neon lamps.

Indicator Light, Incandescent Lamp Type, Glass Filled Polyester Body Material

  • Stainless steel bezel material
  • 5100 series
    These lamp miniature indicator lights are versatile, industry standard, front panel indicators capable of accepting a variety of T-2 and T-3 1⁄4 miniature bayonet based incandescent and neon lamps.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Lampholders
Product Number 70152553
Product Name Indicator Light; 250 V; Glass Filled Polyester; Glass Filled Polyester
Lamp Base(s) T-2 or T-3 1/4 Mini Bayonet
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2051117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
Porcelain Lampholder, Medium Base White - 6513 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
LED Holders - 2212592 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Incandescent Lampholder with Outlet - 1406 - Thomas & Betts Corporation
Specs
Lamp Base Holder Type MEDIUM
Maximum Voltage 125 volts
Maximum Wattage 250 watts
View Details