Allied Electronics, Inc. Indicator Light; 250 V; Glass Filled Polyester; High Temperature Lexan 70152552

Description
Indicator Light, Incandescent Lamp Type, Glass Filled Polyester Body Material Stainless steel bezel material 5100 series These lamp miniature indicator lights are versatile, industry standard, front panel indicators capable of accepting a variety of T-2 and T-3 1⁄4 miniature bayonet based incandescent and neon lamps.
Description
Indicator Light, Incandescent Lamp Type, Glass Filled Polyester Body Material Stainless steel bezel material 5100 series These lamp miniature indicator lights are versatile, industry standard, front panel indicators capable of accepting a variety of T-2 and T-3 1⁄4 miniature bayonet based incandescent and neon lamps.

Suppliers

Company
Product
Description
Supplier Links
Indicator Light; 250 V; Glass Filled Polyester; High Temperature Lexan - 70152552 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator Light; 250 V; Glass Filled Polyester; High Temperature Lexan
70152552
Indicator Light; 250 V; Glass Filled Polyester; High Temperature Lexan 70152552
Indicator Light, Incandescent Lamp Type, Glass Filled Polyester Body Material Stainless steel bezel material 5100 series These lamp miniature indicator lights are versatile, industry standard, front panel indicators capable of accepting a variety of T-2 and T-3 1⁄4 miniature bayonet based incandescent and neon lamps.

Indicator Light, Incandescent Lamp Type, Glass Filled Polyester Body Material

  • Stainless steel bezel material
  • 5100 series
    These lamp miniature indicator lights are versatile, industry standard, front panel indicators capable of accepting a variety of T-2 and T-3 1⁄4 miniature bayonet based incandescent and neon lamps.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Lampholders
Product Number 70152552
Product Name Indicator Light; 250 V; Glass Filled Polyester; High Temperature Lexan
Lamp Base(s) T-2 or T-3 1/4 Mini Bayonet
Unlock Full Specs
to access all available technical data

Similar Products

Lamp Holders - 2892157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
Plastic Dual Socket Adapter, Medium Base Ivory - 6506 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
LED Holders - 1712041 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Outdoor Lampholder Assembly - WPLKIT1 - Thomas & Betts Corporation
Thomas & Betts Corporation
Specs
Lamp Base Holder Type MEDIUM
View Details