Allied Electronics, Inc. LED Indicator,Pnl-Mnt;Green;0.193in. D-Mounting Hole;2.2V,35mA;12mcd;Wire Leads 70152505

Description
Submidget style with built-in bright LED; 50° viewing angle. Resistant to shock and vibration. Can be powered with low electrical energy supply or driven directly with solid-state circuity. Operates on 1.8 to 2.8 VDC. Maximum DC Current: 50 mA. Mounts in 0.193" (4.90 mm) dia. “D” hole in 0.188" (4.78 mm) thick (max.) panel, on 0.344" (8.74 mm) centers min. 6" wire leads, 105° C PVC insulation.
Description
Submidget style with built-in bright LED; 50° viewing angle. Resistant to shock and vibration. Can be powered with low electrical energy supply or driven directly with solid-state circuity. Operates on 1.8 to 2.8 VDC. Maximum DC Current: 50 mA. Mounts in 0.193" (4.90 mm) dia. “D” hole in 0.188" (4.78 mm) thick (max.) panel, on 0.344" (8.74 mm) centers min. 6" wire leads, 105° C PVC insulation.

Suppliers

Company
Product
Description
Supplier Links
LED Indicator,Pnl-Mnt;Green;0.193in. D-Mounting Hole;2.2V,35mA;12mcd;Wire Leads - 70152505 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED Indicator,Pnl-Mnt;Green;0.193in. D-Mounting Hole;2.2V,35mA;12mcd;Wire Leads
70152505
LED Indicator,Pnl-Mnt;Green;0.193in. D-Mounting Hole;2.2V,35mA;12mcd;Wire Leads 70152505
Submidget style with built-in bright LED; 50° viewing angle. Resistant to shock and vibration. Can be powered with low electrical energy supply or driven directly with solid-state circuity. Operates on 1.8 to 2.8 VDC. Maximum DC Current: 50 mA. Mounts in 0.193" (4.90 mm) dia. “D” hole in 0.188" (4.78 mm) thick (max.) panel, on 0.344" (8.74 mm) centers min. 6" wire leads, 105° C PVC insulation.

Submidget style with built-in bright LED; 50° viewing angle. Resistant to shock and vibration. Can be powered with low electrical energy supply or driven directly with solid-state circuity. Operates on 1.8 to 2.8 VDC. Maximum DC Current: 50 mA. Mounts in 0.193" (4.90 mm) dia. “D” hole in 0.188" (4.78 mm) thick (max.) panel, on 0.344" (8.74 mm) centers min. 6" wire leads, 105° C PVC insulation.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70152505
Product Name LED Indicator,Pnl-Mnt;Green;0.193in. D-Mounting Hole;2.2V,35mA;12mcd;Wire Leads
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MC-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form A as per DIN EN 175301-803 Rectangular design MSC
View Details
Panel Mount Indicators - 1713776 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Green; Green, red
Terminal Type Wire Leads; Lead wires
View Details