Allied Electronics, Inc. Terminal Block; Screw; 5 mm; 15.0 mm L;3; 15 A; 250 VAC; PA 6.6; Steel 70151593

Description
Screw Terminal Block, 15 A Current Rating, 250 VAC Voltage Rating, PA 6.6 Body Material Clamp with wire protector Upright version Consecutive placement without loss of pitch 5 mm pitch. Steel screw material.
Description
Screw Terminal Block, 15 A Current Rating, 250 VAC Voltage Rating, PA 6.6 Body Material Clamp with wire protector Upright version Consecutive placement without loss of pitch 5 mm pitch. Steel screw material.

Suppliers

Company
Product
Description
Supplier Links
Terminal Block; Screw; 5 mm; 15.0 mm L;3; 15 A; 250 VAC; PA 6.6; Steel - 70151593 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block; Screw; 5 mm; 15.0 mm L;3; 15 A; 250 VAC; PA 6.6; Steel
70151593
Terminal Block; Screw; 5 mm; 15.0 mm L;3; 15 A; 250 VAC; PA 6.6; Steel 70151593
Screw Terminal Block, 15 A Current Rating, 250 VAC Voltage Rating, PA 6.6 Body Material Clamp with wire protector Upright version Consecutive placement without loss of pitch 5 mm pitch. Steel screw material.

Screw Terminal Block, 15 A Current Rating, 250 VAC Voltage Rating, PA 6.6 Body Material

  • Clamp with wire protector
  • Upright version
  • Consecutive placement without loss of pitch
    5 mm pitch. Steel screw material.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Terminal Blocks
Product Number 70151593
Product Name Terminal Block; Screw; 5 mm; 15.0 mm L;3; 15 A; 250 VAC; PA 6.6; Steel
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; VDE Component Mark
Operating Temperature -25 to 100 C (-13 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1986374-2 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers
Terminal Blocks - Wire to Board - 2946-2086-1204/700-000/997-605TR-ND - DigiKey
Specs
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
US Pin Spacing 45 Degree Wire Entry Wire-to-Board Connections - 30.671 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers