Allied Electronics, Inc. Terminal Block; Screw; 5.08 mm; 10.16 mm L x 7.5 mm W x 14 mm H; 2; 15 A 70151258

Description
Screw Terminal Blocks Height: 0.394". Screw terminal block, clamp with wire protector, upright version, stringable without loss of pitch.
Description
Screw Terminal Blocks Height: 0.394". Screw terminal block, clamp with wire protector, upright version, stringable without loss of pitch.

Suppliers

Company
Product
Description
Supplier Links
Terminal Block; Screw; 5.08 mm; 10.16 mm L x 7.5 mm W x 14 mm H; 2; 15 A - 70151258 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block; Screw; 5.08 mm; 10.16 mm L x 7.5 mm W x 14 mm H; 2; 15 A
70151258
Terminal Block; Screw; 5.08 mm; 10.16 mm L x 7.5 mm W x 14 mm H; 2; 15 A 70151258
Screw Terminal Blocks Height: 0.394". Screw terminal block, clamp with wire protector, upright version, stringable without loss of pitch.

Screw Terminal Blocks
Height: 0.394".
Screw terminal block, clamp with wire protector, upright version, stringable without loss of pitch.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Terminal Blocks
Product Number 70151258
Product Name Terminal Block; Screw; 5.08 mm; 10.16 mm L x 7.5 mm W x 14 mm H; 2; 15 A
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; VDE Component Mark
Operating Temperature -25 to 100 C (-13 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR3P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Pluggable Terminal Blocks - 1444089 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details
Fuse terminal block - 2002-1812/1000-867 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details