Allied Electronics, Inc. Terminal Block 4 Screw 45 deg 1.3 mm 5.0 mm 2.5 mm 0.4 Nm 250 VAC 15 70151252

Description
Beau® Eurostyle® Plug Terminal Block, 0.2 in. Pitch 15 A, 250 V, 12-22 AWG. Height: 0.551". Screw terminal block, clamp with wire protector, 45° angle version, stringable without loss of pitch.
Description
Beau® Eurostyle® Plug Terminal Block, 0.2 in. Pitch 15 A, 250 V, 12-22 AWG. Height: 0.551". Screw terminal block, clamp with wire protector, 45° angle version, stringable without loss of pitch.

Suppliers

Company
Product
Description
Supplier Links
Terminal Block 4 Screw 45 deg 1.3 mm 5.0 mm 2.5 mm 0.4 Nm 250 VAC 15 - 70151252 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block 4 Screw 45 deg 1.3 mm 5.0 mm 2.5 mm 0.4 Nm 250 VAC 15
70151252
Terminal Block 4 Screw 45 deg 1.3 mm 5.0 mm 2.5 mm 0.4 Nm 250 VAC 15 70151252
Beau® Eurostyle® Plug Terminal Block, 0.2 in. Pitch 15 A, 250 V, 12-22 AWG. Height: 0.551". Screw terminal block, clamp with wire protector, 45° angle version, stringable without loss of pitch.

Beau® Eurostyle® Plug Terminal Block, 0.2 in. Pitch
15 A, 250 V, 12-22 AWG. Height: 0.551".
Screw terminal block, clamp with wire protector, 45° angle version, stringable without loss of pitch.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Terminal Blocks
Product Number 70151252
Product Name Terminal Block 4 Screw 45 deg 1.3 mm 5.0 mm 2.5 mm 0.4 Nm 250 VAC 15
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; VDE Component Mark
Operating Temperature -25 to 100 C (-13 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1546018-0 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Double-deck terminal block - Through terminal block - 2002-2409 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 29.013 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
2 suppliers