Allied Electronics, Inc. Amplifier; Quad Operational; + 3.5 V (Min.); 8 mA (Typ.) @ + 15 V; + 30 V; PDIP 70147360

Description
Quad Operational Amplifier, ± 3.5 V (Min.) Voltage Supply, 8 mA (Typ.) @ ± 15 V Current Supply Low total harmonic distortion It is high-speed, JFET-input operational amplifiers. In addition, their matched high-voltage. It can be used in applications such as high-speed integrators, digital-to-analog converters, sample-and-hold circuits, and many other circuits.
Description
Quad Operational Amplifier, ± 3.5 V (Min.) Voltage Supply, 8 mA (Typ.) @ ± 15 V Current Supply Low total harmonic distortion It is high-speed, JFET-input operational amplifiers. In addition, their matched high-voltage. It can be used in applications such as high-speed integrators, digital-to-analog converters, sample-and-hold circuits, and many other circuits.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Amplifier; Quad Operational; + 3.5 V (Min.); 8 mA (Typ.) @ + 15 V; + 30 V; PDIP
70147360
Amplifier; Quad Operational; + 3.5 V (Min.); 8 mA (Typ.) @ + 15 V; + 30 V; PDIP 70147360
Quad Operational Amplifier, ± 3.5 V (Min.) Voltage Supply, 8 mA (Typ.) @ ± 15 V Current Supply Low total harmonic distortion It is high-speed, JFET-input operational amplifiers. In addition, their matched high-voltage. It can be used in applications such as high-speed integrators, digital-to-analog converters, sample-and-hold circuits, and many other circuits.

Quad Operational Amplifier, ± 3.5 V (Min.) Voltage Supply, 8 mA (Typ.) @ ± 15 V Current Supply

  • Low total harmonic distortion
    It is high-speed, JFET-input operational amplifiers. In addition, their matched high-voltage. It can be used in applications such as high-speed integrators, digital-to-analog converters, sample-and-hold circuits, and many other circuits.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Operational Amplifiers
Product Number 70147360
Product Name Amplifier; Quad Operational; + 3.5 V (Min.); 8 mA (Typ.) @ + 15 V; + 30 V; PDIP
Supply Voltage (VS) 15 volts
Source Current (IS) 8 milliamps
VOS 5 millivolts
IBIAS 5.00E-5 µA
CMRR 100 dB
Unlock Full Specs
to access all available technical data