Allied Electronics, Inc. Amplifier, Comparator; Quad Differential Comparator; 36 V; 36 V; SOIC; 0 degC 70147359

Description
36 V, 0.8 mA (Typ.), Differential input Voltage +⁄-36 V, Quad Differential Comparators Single supply or dual supplies Wide range of supply voltage Common mode input voltage range includes ground Low output saturation voltage Output compatible with TTL, MOS, and CMOS These devices consist of four independent voltage comparators that are designed to operate from a single power supply over a wide range of voltages. Operation from dual supplies also is possible as long as the difference between the two supplies is 2 V to 36 V, and VCC is at least 1.5 V more positive than the input common-mode voltage. Current drain is independent of the supply voltage. The outputs can be connected to other open-collector outputs to achieve wired-AND relationships.
Description
36 V, 0.8 mA (Typ.), Differential input Voltage +⁄-36 V, Quad Differential Comparators Single supply or dual supplies Wide range of supply voltage Common mode input voltage range includes ground Low output saturation voltage Output compatible with TTL, MOS, and CMOS These devices consist of four independent voltage comparators that are designed to operate from a single power supply over a wide range of voltages. Operation from dual supplies also is possible as long as the difference between the two supplies is 2 V to 36 V, and VCC is at least 1.5 V more positive than the input common-mode voltage. Current drain is independent of the supply voltage. The outputs can be connected to other open-collector outputs to achieve wired-AND relationships.

Suppliers

Company
Product
Description
Supplier Links
Amplifier, Comparator; Quad Differential Comparator; 36 V; 36 V; SOIC; 0 degC - 70147359 - Allied Electronics, Inc.
Fort Worth, TX, USA
Amplifier, Comparator; Quad Differential Comparator; 36 V; 36 V; SOIC; 0 degC
70147359
Amplifier, Comparator; Quad Differential Comparator; 36 V; 36 V; SOIC; 0 degC 70147359
36 V, 0.8 mA (Typ.), Differential input Voltage +⁄-36 V, Quad Differential Comparators Single supply or dual supplies Wide range of supply voltage Common mode input voltage range includes ground Low output saturation voltage Output compatible with TTL, MOS, and CMOS These devices consist of four independent voltage comparators that are designed to operate from a single power supply over a wide range of voltages. Operation from dual supplies also is possible as long as the difference between the two supplies is 2 V to 36 V, and VCC is at least 1.5 V more positive than the input common-mode voltage. Current drain is independent of the supply voltage. The outputs can be connected to other open-collector outputs to achieve wired-AND relationships.

36 V, 0.8 mA (Typ.), Differential input Voltage +⁄-36 V, Quad Differential Comparators

  • Single supply or dual supplies
  • Wide range of supply voltage
  • Common mode input voltage range includes ground
  • Low output saturation voltage
  • Output compatible with TTL, MOS, and CMOS
    These devices consist of four independent voltage comparators that are designed to operate from a single power supply over a wide range of voltages. Operation from dual supplies also is possible as long as the difference between the two supplies is 2 V to 36 V, and VCC is at least 1.5 V more positive than the input common-mode voltage. Current drain is independent of the supply voltage. The outputs can be connected to other open-collector outputs to achieve wired-AND relationships.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Analog Comparators
Product Number 70147359
Product Name Amplifier, Comparator; Quad Differential Comparator; 36 V; 36 V; SOIC; 0 degC
Supply Voltage (VS) 30 volts
Source Current (IS) 0.8000 milliamps
VOS 2 millivolts
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 93S46L1M - Quarktwin Technology Ltd.
Texas Instruments
Specs
RoHS Compliant RoHS
View Details
Dual CMOS Voltage Comparator, Push-Pull Driver - ALD2302ASAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 0.2500 milliamps
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
3 suppliers