Allied Electronics, Inc. AND Gate; HCMOS; 2 to 6 V; + 25 mA (Continuous); 4.2 V (Min.) @ 6 V; PDIP-N 70147353

Description
Triple 3-Input Positive-AND Gate, HCMOS Logic, 2 to 6 V Supply Voltage, PDIP-N Package Type Wide operating voltage range of 2 V to 6 V Outputs can drive up to 10 LSTTL loads Low input current of 1 μA max AND gate logic type HCMOS.
Description
Triple 3-Input Positive-AND Gate, HCMOS Logic, 2 to 6 V Supply Voltage, PDIP-N Package Type Wide operating voltage range of 2 V to 6 V Outputs can drive up to 10 LSTTL loads Low input current of 1 μA max AND gate logic type HCMOS.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
AND Gate; HCMOS; 2 to 6 V; + 25 mA (Continuous); 4.2 V (Min.) @ 6 V; PDIP-N
70147353
AND Gate; HCMOS; 2 to 6 V; + 25 mA (Continuous); 4.2 V (Min.) @ 6 V; PDIP-N 70147353
Triple 3-Input Positive-AND Gate, HCMOS Logic, 2 to 6 V Supply Voltage, PDIP-N Package Type Wide operating voltage range of 2 V to 6 V Outputs can drive up to 10 LSTTL loads Low input current of 1 μA max AND gate logic type HCMOS.

Triple 3-Input Positive-AND Gate, HCMOS Logic, 2 to 6 V Supply Voltage, PDIP-N Package Type

  • Wide operating voltage range of 2 V to 6 V
  • Outputs can drive up to 10 LSTTL loads
  • Low input current of 1 μA max
    AND gate logic type HCMOS.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Logic Gates
Product Number 70147353
Product Name AND Gate; HCMOS; 2 to 6 V; + 25 mA (Continuous); 4.2 V (Min.) @ 6 V; PDIP-N
Gate Type AND
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-74AHCT3G04DC-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
4 suppliers
Logic Gates - 2222724 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details
Logic - Gates and Inverters - 4019BDM - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Quad 2-Input OR - MYXAP54RHC32/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details