Allied Electronics, Inc. GATE, EXCLUSIVE-OR; PDIP; QUAD EXCLUSIVE-OR GATE LOGIC; 20V; 500MW; -55; +125 70147349

Description
PDIP Package Type, With 20 V Supply Voltage, CMOS Quad Exclusive-OR Gate Medium speed operation Maximum input current Noise margin The CD4030B types are sapplied in 14-lead hermetic Dual In Line ceramic packages (F3A suffix), 14-lead Dual In Line plastic packages (E suffix), 14-lead small-outline packages (M, MT, M96, and NSR suffixes), and 14-lead thin shrink small-outline packages
Description
PDIP Package Type, With 20 V Supply Voltage, CMOS Quad Exclusive-OR Gate Medium speed operation Maximum input current Noise margin The CD4030B types are sapplied in 14-lead hermetic Dual In Line ceramic packages (F3A suffix), 14-lead Dual In Line plastic packages (E suffix), 14-lead small-outline packages (M, MT, M96, and NSR suffixes), and 14-lead thin shrink small-outline packages

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
GATE, EXCLUSIVE-OR; PDIP; QUAD EXCLUSIVE-OR GATE LOGIC; 20V; 500MW; -55; +125
70147349
GATE, EXCLUSIVE-OR; PDIP; QUAD EXCLUSIVE-OR GATE LOGIC; 20V; 500MW; -55; +125 70147349
PDIP Package Type, With 20 V Supply Voltage, CMOS Quad Exclusive-OR Gate Medium speed operation Maximum input current Noise margin The CD4030B types are sapplied in 14-lead hermetic Dual In Line ceramic packages (F3A suffix), 14-lead Dual In Line plastic packages (E suffix), 14-lead small-outline packages (M, MT, M96, and NSR suffixes), and 14-lead thin shrink small-outline packages

PDIP Package Type, With 20 V Supply Voltage, CMOS Quad Exclusive-OR Gate

  • Medium speed operation
  • Maximum input current
  • Noise margin
    The CD4030B types are sapplied in 14-lead hermetic Dual In Line ceramic packages (F3A suffix), 14-lead Dual In Line plastic packages (E suffix), 14-lead small-outline packages (M, MT, M96, and NSR suffixes), and 14-lead thin shrink small-outline packages
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Logic Gates
Product Number 70147349
Product Name GATE, EXCLUSIVE-OR; PDIP; QUAD EXCLUSIVE-OR GATE LOGIC; 20V; 500MW; -55; +125
Gate Type XOR
Logic Family CMOS
Inputs 2
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 74ABT20DB,112 - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
Supply Voltage 2V (Low), 0.8V (High)
Operating Current 0.0500 mA
View Details
2 suppliers
Logic Gates - 2139003P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details
Logic - Logic - Gates and Inverters - 54LS21DMQB - 907415-54LS21DMQB - Win Source Electronics
Specs
Gate Type NOT
View Details
2 suppliers
5-Channel 100MHz Transceiver - MYXAF54RHC506/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details