Allied Electronics, Inc. Amplifier; Comparator; Quad Differential; 28 V; 0.8 mA (Typ.); 28 V; 3 nA (Typ.) 70147342

Description
Supply 28 V, 0.8 mA (Typ.), Quadruple Differential Comparators Single supply or dual supplies Wide range of supply voltage Low supply current drain independent of supply voltage Common mode input voltage range Includes ground This device consists of four independent voltage comparators that are designed to operate from a single power supply over a wide range of voltages. Operation from dual supplies also is possible as long as the difference between the two supplies is 2 V to 28 V and VCC is a least 1.5 V more positive than the input common-mode voltage. Current drain is independent of the supply voltage. The outputs can be connected to other open-collector outputs to achieve wired-AND relationships.
Description
Supply 28 V, 0.8 mA (Typ.), Quadruple Differential Comparators Single supply or dual supplies Wide range of supply voltage Low supply current drain independent of supply voltage Common mode input voltage range Includes ground This device consists of four independent voltage comparators that are designed to operate from a single power supply over a wide range of voltages. Operation from dual supplies also is possible as long as the difference between the two supplies is 2 V to 28 V and VCC is a least 1.5 V more positive than the input common-mode voltage. Current drain is independent of the supply voltage. The outputs can be connected to other open-collector outputs to achieve wired-AND relationships.

Suppliers

Company
Product
Description
Supplier Links
Amplifier; Comparator; Quad Differential; 28 V; 0.8 mA (Typ.); 28 V; 3 nA (Typ.) - 70147342 - Allied Electronics, Inc.
Fort Worth, TX, USA
Amplifier; Comparator; Quad Differential; 28 V; 0.8 mA (Typ.); 28 V; 3 nA (Typ.)
70147342
Amplifier; Comparator; Quad Differential; 28 V; 0.8 mA (Typ.); 28 V; 3 nA (Typ.) 70147342
Supply 28 V, 0.8 mA (Typ.), Quadruple Differential Comparators Single supply or dual supplies Wide range of supply voltage Low supply current drain independent of supply voltage Common mode input voltage range Includes ground This device consists of four independent voltage comparators that are designed to operate from a single power supply over a wide range of voltages. Operation from dual supplies also is possible as long as the difference between the two supplies is 2 V to 28 V and VCC is a least 1.5 V more positive than the input common-mode voltage. Current drain is independent of the supply voltage. The outputs can be connected to other open-collector outputs to achieve wired-AND relationships.

Supply 28 V, 0.8 mA (Typ.), Quadruple Differential Comparators

  • Single supply or dual supplies
  • Wide range of supply voltage
  • Low supply current drain independent of supply voltage
  • Common mode input voltage range
  • Includes ground
    This device consists of four independent voltage comparators that are designed to operate from a single power supply over a wide range of voltages. Operation from dual supplies also is possible as long as the difference between the two supplies is 2 V to 28 V and VCC is a least 1.5 V more positive than the input common-mode voltage. Current drain is independent of the supply voltage. The outputs can be connected to other open-collector outputs to achieve wired-AND relationships.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Analog Comparators
Product Number 70147342
Product Name Amplifier; Comparator; Quad Differential; 28 V; 0.8 mA (Typ.); 28 V; 3 nA (Typ.)
Supply Voltage (VS) 2 to 28 volts
Source Current (IS) 0.8000 milliamps
VOS 3 millivolts
Operating Temperature -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data