Allied Electronics, Inc. Amplifier; Quadruple Norton Operational; 6.2 mA (Typ.) @ 25 degC, 15 V; PDIP 70147340

Description
Quadruple Norton Operational Amplifier, 1150 mW @ 25 °C Power Consumption, PDIP Package Internal frequency compensation Wide bandwidth Output short circuit protection It is designed specifically to operate from a single supply over a wide range of voltages. Operation from split supplies is also possible. The low supply current drain is essentially independent of the magnitude of the supply voltage. These devices provide wide bandwidth.
Description
Quadruple Norton Operational Amplifier, 1150 mW @ 25 °C Power Consumption, PDIP Package Internal frequency compensation Wide bandwidth Output short circuit protection It is designed specifically to operate from a single supply over a wide range of voltages. Operation from split supplies is also possible. The low supply current drain is essentially independent of the magnitude of the supply voltage. These devices provide wide bandwidth.

Suppliers

Company
Product
Description
Supplier Links
Amplifier; Quadruple Norton Operational; 6.2 mA (Typ.) @ 25 degC, 15 V; PDIP - 70147340 - Allied Electronics, Inc.
Fort Worth, TX, USA
Amplifier; Quadruple Norton Operational; 6.2 mA (Typ.) @ 25 degC, 15 V; PDIP
70147340
Amplifier; Quadruple Norton Operational; 6.2 mA (Typ.) @ 25 degC, 15 V; PDIP 70147340
Quadruple Norton Operational Amplifier, 1150 mW @ 25 °C Power Consumption, PDIP Package Internal frequency compensation Wide bandwidth Output short circuit protection It is designed specifically to operate from a single supply over a wide range of voltages. Operation from split supplies is also possible. The low supply current drain is essentially independent of the magnitude of the supply voltage. These devices provide wide bandwidth.

Quadruple Norton Operational Amplifier, 1150 mW @ 25 °C Power Consumption, PDIP Package

  • Internal frequency compensation
  • Wide bandwidth
  • Output short circuit protection
    It is designed specifically to operate from a single supply over a wide range of voltages. Operation from split supplies is also possible. The low supply current drain is essentially independent of the magnitude of the supply voltage. These devices provide wide bandwidth.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Operational Amplifiers
Product Number 70147340
Product Name Amplifier; Quadruple Norton Operational; 6.2 mA (Typ.) @ 25 degC, 15 V; PDIP
Features Single-Supply
Supply Voltage (VS) 32 to 16 volts
Source Current (IS) 6.2 milliamps
IBIAS 0.0300 µA
Slew Rate 20 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1914818P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type μMAX
Number of Pins 8
View Details
Dual Micropower Rail-to-Rail CMOS Operational Amplifier - ALD2701PAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2500 milliamps
IBIAS 5.00E-5 µA
View Details
5 suppliers