Allied Electronics, Inc. Amplifier; General-Purpose; 18 V; 3.4 mA (Typ.); 15 V/mV (Min.); 1 mV (Typ.) 70147338

Description
Dual General Purpose Operational Amplifiers, 18 V Voltage Supply, 3.4 mA (Typ.) Current Supply Short-circuit protection Wide common-mode and differential voltage ranges No frequency compensation required Low power consumption No latch-up Designed to be interchangeable with Motorola MC1558⁄MC1458 and signetics S5558⁄N5558 The MC1458 is a dual general-purpose Operational amplifier, with each half electrically similar to the μA741, except that offset null capability is not provided. The high-common-mode input voltage range and the absence of latch-up make these amplifiers ideal for voltage-follower applications. The devices are short-circuit protected and the internal frequency compensation ensures stability withoutt external components.
Description
Dual General Purpose Operational Amplifiers, 18 V Voltage Supply, 3.4 mA (Typ.) Current Supply Short-circuit protection Wide common-mode and differential voltage ranges No frequency compensation required Low power consumption No latch-up Designed to be interchangeable with Motorola MC1558⁄MC1458 and signetics S5558⁄N5558 The MC1458 is a dual general-purpose Operational amplifier, with each half electrically similar to the μA741, except that offset null capability is not provided. The high-common-mode input voltage range and the absence of latch-up make these amplifiers ideal for voltage-follower applications. The devices are short-circuit protected and the internal frequency compensation ensures stability withoutt external components.

Suppliers

Company
Product
Description
Supplier Links
Amplifier; General-Purpose; 18 V; 3.4 mA (Typ.); 15 V/mV (Min.); 1 mV (Typ.) - 70147338 - Allied Electronics, Inc.
Fort Worth, TX, USA
Amplifier; General-Purpose; 18 V; 3.4 mA (Typ.); 15 V/mV (Min.); 1 mV (Typ.)
70147338
Amplifier; General-Purpose; 18 V; 3.4 mA (Typ.); 15 V/mV (Min.); 1 mV (Typ.) 70147338
Dual General Purpose Operational Amplifiers, 18 V Voltage Supply, 3.4 mA (Typ.) Current Supply Short-circuit protection Wide common-mode and differential voltage ranges No frequency compensation required Low power consumption No latch-up Designed to be interchangeable with Motorola MC1558⁄MC1458 and signetics S5558⁄N5558 The MC1458 is a dual general-purpose Operational amplifier, with each half electrically similar to the μA741, except that offset null capability is not provided. The high-common-mode input voltage range and the absence of latch-up make these amplifiers ideal for voltage-follower applications. The devices are short-circuit protected and the internal frequency compensation ensures stability withoutt external components.

Dual General Purpose Operational Amplifiers, 18 V Voltage Supply, 3.4 mA (Typ.) Current Supply

  • Short-circuit protection
  • Wide common-mode and differential voltage ranges
  • No frequency compensation required
  • Low power consumption
  • No latch-up
  • Designed to be interchangeable with Motorola MC1558⁄MC1458 and signetics S5558⁄N5558
    The MC1458 is a dual general-purpose Operational amplifier, with each half electrically similar to the μA741, except that offset null capability is not provided. The high-common-mode input voltage range and the absence of latch-up make these amplifiers ideal for voltage-follower applications. The devices are short-circuit protected and the internal frequency compensation ensures stability withoutt external components.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Operational Amplifiers
Product Number 70147338
Product Name Amplifier; General-Purpose; 18 V; 3.4 mA (Typ.); 15 V/mV (Min.); 1 mV (Typ.)
Supply Voltage (VS) 15 volts
Source Current (IS) 3.4 milliamps
VOS 1 millivolts
IBIAS 0.0800 µA
CMRR 90 dB
Unlock Full Specs
to access all available technical data

Similar Products