Allied Electronics, Inc. AMPLIFIER; OPERATIONAL; 18 V; 1.4 MA (TYP.) @ DEGC; 30 V; PDIP; 0 DEGC 70147304

Description
PDIP Package, +⁄- 18 V Supply Voltage, JFET Input Operational Amplifiers Low power consumption Wide common mode and differential voltage ranges Low input bias and offset currents Output short circuit protection The TL08x JFET-input Operational amplifier family is designed to offer a wider selection than any previously developed Operational amplifier family. Each of these JFET-input Operational amplifiers incorporates well-matched, high-voltage JFET and bipolar transistors in a monolithic integrated circuit. The devices feature high slew rates, low input bias and offset currents, and low offset-voltage temperature coefficient.
Description
PDIP Package, +⁄- 18 V Supply Voltage, JFET Input Operational Amplifiers Low power consumption Wide common mode and differential voltage ranges Low input bias and offset currents Output short circuit protection The TL08x JFET-input Operational amplifier family is designed to offer a wider selection than any previously developed Operational amplifier family. Each of these JFET-input Operational amplifiers incorporates well-matched, high-voltage JFET and bipolar transistors in a monolithic integrated circuit. The devices feature high slew rates, low input bias and offset currents, and low offset-voltage temperature coefficient.

Suppliers

Company
Product
Description
Supplier Links
AMPLIFIER; OPERATIONAL; 18 V; 1.4 MA (TYP.) @ DEGC; 30 V; PDIP; 0 DEGC - 70147304 - Allied Electronics, Inc.
Fort Worth, TX, USA
AMPLIFIER; OPERATIONAL; 18 V; 1.4 MA (TYP.) @ DEGC; 30 V; PDIP; 0 DEGC
70147304
AMPLIFIER; OPERATIONAL; 18 V; 1.4 MA (TYP.) @ DEGC; 30 V; PDIP; 0 DEGC 70147304
PDIP Package, +⁄- 18 V Supply Voltage, JFET Input Operational Amplifiers Low power consumption Wide common mode and differential voltage ranges Low input bias and offset currents Output short circuit protection The TL08x JFET-input Operational amplifier family is designed to offer a wider selection than any previously developed Operational amplifier family. Each of these JFET-input Operational amplifiers incorporates well-matched, high-voltage JFET and bipolar transistors in a monolithic integrated circuit. The devices feature high slew rates, low input bias and offset currents, and low offset-voltage temperature coefficient.

PDIP Package, +⁄- 18 V Supply Voltage, JFET Input Operational Amplifiers

  • Low power consumption
  • Wide common mode and differential voltage ranges
  • Low input bias and offset currents
  • Output short circuit protection
    The TL08x JFET-input Operational amplifier family is designed to offer a wider selection than any previously developed Operational amplifier family. Each of these JFET-input Operational amplifiers incorporates well-matched, high-voltage JFET and bipolar transistors in a monolithic integrated circuit. The devices feature high slew rates, low input bias and offset currents, and low offset-voltage temperature coefficient.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Operational Amplifiers
Product Number 70147304
Product Name AMPLIFIER; OPERATIONAL; 18 V; 1.4 MA (TYP.) @ DEGC; 30 V; PDIP; 0 DEGC
Supply Voltage (VS) 15 volts
Source Current (IS) 1.4 milliamps
VOS 3 millivolts
IBIAS 3.00E-5 µA
CMRR 86 dB
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1013QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Op Amps - 2449757 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; SOP-8
Number of Pins 8
View Details
Special Purpose Amplifiers - 296-AMC1400QDWLRQ1CT-ND - DigiKey
Specs
Package Type SOIC; "8-SOIC (0.551"", 14.00mm Width)"
View Details
3 suppliers
5V Rail-to-Rail Precision Operational Amplifier - ALD1702BPAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 2 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers