Allied Electronics, Inc. AMPLIFIER; OPERATIONAL AMPLIFIER; + 3 V(MIN); 2 MA; 0.6 MHZ (TYP.); PDIP; 0 DE 70147295

Description
Precision Operational Amplifier, Supply Voltage ±3 V (Min), 0.6 MHz (Typ.) Bandwidth Low noise No external components requiredr Replace chopper amplifiers at a lower cost Wide input voltage range These devices offer low offset and long-term stability by means of a low-noise, chopperless, bipolar-input-transi stor amplifier circuit. For MOSt applications, external components are not required for offset nulling and frequency compensation. The true di
Description
Precision Operational Amplifier, Supply Voltage ±3 V (Min), 0.6 MHz (Typ.) Bandwidth Low noise No external components requiredr Replace chopper amplifiers at a lower cost Wide input voltage range These devices offer low offset and long-term stability by means of a low-noise, chopperless, bipolar-input-transi stor amplifier circuit. For MOSt applications, external components are not required for offset nulling and frequency compensation. The true di

Suppliers

Company
Product
Description
Supplier Links
AMPLIFIER; OPERATIONAL AMPLIFIER; + 3 V(MIN); 2 MA; 0.6 MHZ (TYP.); PDIP; 0 DE - 70147295 - Allied Electronics, Inc.
Fort Worth, TX, USA
AMPLIFIER; OPERATIONAL AMPLIFIER; + 3 V(MIN); 2 MA; 0.6 MHZ (TYP.); PDIP; 0 DE
70147295
AMPLIFIER; OPERATIONAL AMPLIFIER; + 3 V(MIN); 2 MA; 0.6 MHZ (TYP.); PDIP; 0 DE 70147295
Precision Operational Amplifier, Supply Voltage ±3 V (Min), 0.6 MHz (Typ.) Bandwidth Low noise No external components requiredr Replace chopper amplifiers at a lower cost Wide input voltage range These devices offer low offset and long-term stability by means of a low-noise, chopperless, bipolar-input-transi stor amplifier circuit. For MOSt applications, external components are not required for offset nulling and frequency compensation. The true di

Precision Operational Amplifier, Supply Voltage ±3 V (Min), 0.6 MHz (Typ.) Bandwidth

  • Low noise
  • No external components requiredr
  • Replace chopper amplifiers at a lower cost
  • Wide input voltage range
    These devices offer low offset and long-term stability by means of a low-noise, chopperless, bipolar-input-transistor amplifier circuit. For MOSt applications, external components are not required for offset nulling and frequency compensation. The true di
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Operational Amplifiers
Product Number 70147295
Product Name AMPLIFIER; OPERATIONAL AMPLIFIER; + 3 V(MIN); 2 MA; 0.6 MHZ (TYP.); PDIP; 0 DE
Supply Voltage (VS) 15 volts
Source Current (IS) 2 milliamps
VOS 0.0600 millivolts
IBIAS 0.0018 µA
CMRR 120 dB
Unlock Full Specs
to access all available technical data