Allied Electronics, Inc. TRANSISTOR ARRAY; NPN; 30 V; -2.5 A; 1.7 V; 0.35 MA (TYP.); 15 PF (TYP.); 0.25 70147232

Description
High-Voltage High-Current Darlington Transistor Arrays, 30 V Input Voltage High voltage outputs Output clamp diodes Inputs compatible with various types of logic These are high-voltage, high-current darlington transistor arrays. Each consists of seven NPN darlington pairs that feature high-voltage outputs with common-cathode clamp diodes for switching inductive loads. The collector-current rating of a single darli
Description
High-Voltage High-Current Darlington Transistor Arrays, 30 V Input Voltage High voltage outputs Output clamp diodes Inputs compatible with various types of logic These are high-voltage, high-current darlington transistor arrays. Each consists of seven NPN darlington pairs that feature high-voltage outputs with common-cathode clamp diodes for switching inductive loads. The collector-current rating of a single darli

Suppliers

Company
Product
Description
Supplier Links
TRANSISTOR ARRAY; NPN; 30 V; -2.5 A; 1.7 V; 0.35 MA (TYP.); 15 PF (TYP.); 0.25 - 70147232 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRANSISTOR ARRAY; NPN; 30 V; -2.5 A; 1.7 V; 0.35 MA (TYP.); 15 PF (TYP.); 0.25
70147232
TRANSISTOR ARRAY; NPN; 30 V; -2.5 A; 1.7 V; 0.35 MA (TYP.); 15 PF (TYP.); 0.25 70147232
High-Voltage High-Current Darlington Transistor Arrays, 30 V Input Voltage High voltage outputs Output clamp diodes Inputs compatible with various types of logic These are high-voltage, high-current darlington transistor arrays. Each consists of seven NPN darlington pairs that feature high-voltage outputs with common-cathode clamp diodes for switching inductive loads. The collector-current rating of a single darli

High-Voltage High-Current Darlington Transistor Arrays, 30 V Input Voltage

  • High voltage outputs
  • Output clamp diodes
  • Inputs compatible with various types of logic
    These are high-voltage, high-current darlington transistor arrays. Each consists of seven NPN darlington pairs that feature high-voltage outputs with common-cathode clamp diodes for switching inductive loads. The collector-current rating of a single darli
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Darlington Transistors
Product Number 70147232
Product Name TRANSISTOR ARRAY; NPN; 30 V; -2.5 A; 1.7 V; 0.35 MA (TYP.); 15 PF (TYP.); 0.25
Polarity NPN
Unlock Full Specs
to access all available technical data