Allied Electronics, Inc. AMPLIFIER; OPERATIONAL AMPLIFIER; + 18 V; 1.7 MA (TYP.); + 15 V; 1 MV (TYP.) 70147230

Description
General Purpose Operational Amplifier, Supply Voltage ± 18 V, 1.7 mA (Typ.) Short circuit protection Offset voltage null capability Large common mode and differential voltage ranges No frequency compensation required Low power consumption No latch up The mA741 is a general-purpose Operational amplifier featuring offset-voltage null capability. The high common-mode input voltage range and the absence of latch-up make the amplifier ideal for voltage-follower applications. The device is short-circuit protected and the internal frequency compensation ensures stability withoutt external components. A low value potentiometer may be connected between the offset null inputs to null out the offset voltage.
Description
General Purpose Operational Amplifier, Supply Voltage ± 18 V, 1.7 mA (Typ.) Short circuit protection Offset voltage null capability Large common mode and differential voltage ranges No frequency compensation required Low power consumption No latch up The mA741 is a general-purpose Operational amplifier featuring offset-voltage null capability. The high common-mode input voltage range and the absence of latch-up make the amplifier ideal for voltage-follower applications. The device is short-circuit protected and the internal frequency compensation ensures stability withoutt external components. A low value potentiometer may be connected between the offset null inputs to null out the offset voltage.

Suppliers

Company
Product
Description
Supplier Links
AMPLIFIER; OPERATIONAL AMPLIFIER; + 18 V; 1.7 MA (TYP.); + 15 V; 1 MV (TYP.) - 70147230 - Allied Electronics, Inc.
Fort Worth, TX, USA
AMPLIFIER; OPERATIONAL AMPLIFIER; + 18 V; 1.7 MA (TYP.); + 15 V; 1 MV (TYP.)
70147230
AMPLIFIER; OPERATIONAL AMPLIFIER; + 18 V; 1.7 MA (TYP.); + 15 V; 1 MV (TYP.) 70147230
General Purpose Operational Amplifier, Supply Voltage ± 18 V, 1.7 mA (Typ.) Short circuit protection Offset voltage null capability Large common mode and differential voltage ranges No frequency compensation required Low power consumption No latch up The mA741 is a general-purpose Operational amplifier featuring offset-voltage null capability. The high common-mode input voltage range and the absence of latch-up make the amplifier ideal for voltage-follower applications. The device is short-circuit protected and the internal frequency compensation ensures stability withoutt external components. A low value potentiometer may be connected between the offset null inputs to null out the offset voltage.

General Purpose Operational Amplifier, Supply Voltage ± 18 V, 1.7 mA (Typ.)

  • Short circuit protection
  • Offset voltage null capability
  • Large common mode and differential voltage ranges
  • No frequency compensation required
  • Low power consumption
  • No latch up
    The mA741 is a general-purpose Operational amplifier featuring offset-voltage null capability. The high common-mode input voltage range and the absence of latch-up make the amplifier ideal for voltage-follower applications. The device is short-circuit protected and the internal frequency compensation ensures stability withoutt external components. A low value potentiometer may be connected between the offset null inputs to null out the offset voltage.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Operational Amplifiers
Product Number 70147230
Product Name AMPLIFIER; OPERATIONAL AMPLIFIER; + 18 V; 1.7 MA (TYP.); + 15 V; 1 MV (TYP.)
Supply Voltage (VS) 15 volts
Source Current (IS) 1.7 milliamps
VOS 1 millivolts
IBIAS 0.0800 µA
CMRR 90 dB
Unlock Full Specs
to access all available technical data

Similar Products

Precision Ultra Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1726GSAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0500 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Op Amps - 2449767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DMP8
Number of Pins 8
View Details
Analog - MTLM108AMD - Micross Components, Inc.
Micross Components, Inc.
View Details