Allied Electronics, Inc. AMPLIFIER; JFET-INPUT OPERATIONAL; +18 V; 1.4 MA (TYP.); +30 V; 3 MV (TYP.) 70147227

Description
JFET-input Operational Amplifier, Supply Voltage ± 18 V, 1.4 mA (Typ.) Low power consumption Wide common mode and differential voltage ranges Low input bias and offset currents Common mode input voltage range The TL08x JFET-input Operational amplifier family is designed to offer a wider selection than any previously developed Operational amplifier family. Each of these JFET-input Operational amplifiers incorporates well-matched, high-voltage JFET and bipolar transistors in a monolithic integrated circuit. The devices feature high slew rates, low input bias and offset currents, and low offset-voltage temperature coefficient.
Description
JFET-input Operational Amplifier, Supply Voltage ± 18 V, 1.4 mA (Typ.) Low power consumption Wide common mode and differential voltage ranges Low input bias and offset currents Common mode input voltage range The TL08x JFET-input Operational amplifier family is designed to offer a wider selection than any previously developed Operational amplifier family. Each of these JFET-input Operational amplifiers incorporates well-matched, high-voltage JFET and bipolar transistors in a monolithic integrated circuit. The devices feature high slew rates, low input bias and offset currents, and low offset-voltage temperature coefficient.

Suppliers

Company
Product
Description
Supplier Links
AMPLIFIER; JFET-INPUT OPERATIONAL; +18 V; 1.4 MA (TYP.); +30 V; 3 MV (TYP.) - 70147227 - Allied Electronics, Inc.
Fort Worth, TX, USA
AMPLIFIER; JFET-INPUT OPERATIONAL; +18 V; 1.4 MA (TYP.); +30 V; 3 MV (TYP.)
70147227
AMPLIFIER; JFET-INPUT OPERATIONAL; +18 V; 1.4 MA (TYP.); +30 V; 3 MV (TYP.) 70147227
JFET-input Operational Amplifier, Supply Voltage ± 18 V, 1.4 mA (Typ.) Low power consumption Wide common mode and differential voltage ranges Low input bias and offset currents Common mode input voltage range The TL08x JFET-input Operational amplifier family is designed to offer a wider selection than any previously developed Operational amplifier family. Each of these JFET-input Operational amplifiers incorporates well-matched, high-voltage JFET and bipolar transistors in a monolithic integrated circuit. The devices feature high slew rates, low input bias and offset currents, and low offset-voltage temperature coefficient.

JFET-input Operational Amplifier, Supply Voltage ± 18 V, 1.4 mA (Typ.)

  • Low power consumption
  • Wide common mode and differential voltage ranges
  • Low input bias and offset currents
  • Common mode input voltage range
    The TL08x JFET-input Operational amplifier family is designed to offer a wider selection than any previously developed Operational amplifier family. Each of these JFET-input Operational amplifiers incorporates well-matched, high-voltage JFET and bipolar transistors in a monolithic integrated circuit. The devices feature high slew rates, low input bias and offset currents, and low offset-voltage temperature coefficient.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Operational Amplifiers
Product Number 70147227
Product Name AMPLIFIER; JFET-INPUT OPERATIONAL; +18 V; 1.4 MA (TYP.); +30 V; 3 MV (TYP.)
Supply Voltage (VS) 15 volts
Source Current (IS) 1.4 milliamps
VOS 3 millivolts
IBIAS 3.00E-5 µA
CMRR 86 dB
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2448618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; SOP-8
Number of Pins 8
View Details
Quad Micropower Rail-to-Rail CMOS Operational Amplifier - ALD4701BPBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2500 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
BUF602 High Speed, Closed Loop Buffer - BUF602IDG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 8000 V/µs
Supply Voltage (VS) 2.8 to 12.6 volts
View Details
3 suppliers