Allied Electronics, Inc. AMPLIFIER; LOW NOISE JFET INPUT OPERATIONAL AMPLIFIER; + 18 V; 1.4 MA (TYP.) 70147225

Description
Low Noise JFET Input Operational Amplifier, Supply Voltage ±18 V Low power consumption Wide common mode and differential voltage ranges Low input bias and offset currents The JFET-input Operational amplifiers in the TL07x series are similar to the TL08x series, with low input bias and offset currents and fast slew rate. The low harmonic distortion and low noise make the TL07x series ideally suited for high-fidelity and audio preamplifier applications. Each amplifier features JFET inputs (for high input impedance) coupled with bipolar output stages integrated on a single monolithic chip.
Description
Low Noise JFET Input Operational Amplifier, Supply Voltage ±18 V Low power consumption Wide common mode and differential voltage ranges Low input bias and offset currents The JFET-input Operational amplifiers in the TL07x series are similar to the TL08x series, with low input bias and offset currents and fast slew rate. The low harmonic distortion and low noise make the TL07x series ideally suited for high-fidelity and audio preamplifier applications. Each amplifier features JFET inputs (for high input impedance) coupled with bipolar output stages integrated on a single monolithic chip.

Suppliers

Company
Product
Description
Supplier Links
AMPLIFIER; LOW NOISE JFET INPUT OPERATIONAL AMPLIFIER; + 18 V; 1.4 MA (TYP.) - 70147225 - Allied Electronics, Inc.
Fort Worth, TX, USA
AMPLIFIER; LOW NOISE JFET INPUT OPERATIONAL AMPLIFIER; + 18 V; 1.4 MA (TYP.)
70147225
AMPLIFIER; LOW NOISE JFET INPUT OPERATIONAL AMPLIFIER; + 18 V; 1.4 MA (TYP.) 70147225
Low Noise JFET Input Operational Amplifier, Supply Voltage ±18 V Low power consumption Wide common mode and differential voltage ranges Low input bias and offset currents The JFET-input Operational amplifiers in the TL07x series are similar to the TL08x series, with low input bias and offset currents and fast slew rate. The low harmonic distortion and low noise make the TL07x series ideally suited for high-fidelity and audio preamplifier applications. Each amplifier features JFET inputs (for high input impedance) coupled with bipolar output stages integrated on a single monolithic chip.

Low Noise JFET Input Operational Amplifier, Supply Voltage ±18 V

  • Low power consumption
  • Wide common mode and differential voltage ranges
  • Low input bias and offset currents
    The JFET-input Operational amplifiers in the TL07x series are similar to the TL08x series, with low input bias and offset currents and fast slew rate. The low harmonic distortion and low noise make the TL07x series ideally suited for high-fidelity and audio preamplifier applications. Each amplifier features JFET inputs (for high input impedance) coupled with bipolar output stages integrated on a single monolithic chip.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Operational Amplifiers
Product Number 70147225
Product Name AMPLIFIER; LOW NOISE JFET INPUT OPERATIONAL AMPLIFIER; + 18 V; 1.4 MA (TYP.)
Supply Voltage (VS) 9 to 15 volts
Source Current (IS) 1.4 milliamps
VOS 3 millivolts
IBIAS 6.50E-5 µA
CMRR 100 dB
Unlock Full Specs
to access all available technical data