Allied Electronics, Inc. AMPLIFIER; LOW NOISE JFET INPUT OPERATIONAL; + 18 V; 1.4 MA (TYP.); + 30 V 70147223

Description
Low Noise JFET Input Operational Amplifier, Supply Voltage ±18 V, Supply Current 1.4 mA (Typ.) Low power consumption Wide common mode and differential voltage ranges Low input bias and offset currents The JFET-input Operational amplifiers in the TL07x series are similar to the TL08x series, with low input bias and offset currents and fast slew rate. The low harmonic distortion and low noise make the TL07x series ideally suited for high-fidelity and audio preamplifier applications. Each amplifier features JFET inputs (for high input impedance) coupled with bipolar output stages integrated on a single monolithic chip.
Description
Low Noise JFET Input Operational Amplifier, Supply Voltage ±18 V, Supply Current 1.4 mA (Typ.) Low power consumption Wide common mode and differential voltage ranges Low input bias and offset currents The JFET-input Operational amplifiers in the TL07x series are similar to the TL08x series, with low input bias and offset currents and fast slew rate. The low harmonic distortion and low noise make the TL07x series ideally suited for high-fidelity and audio preamplifier applications. Each amplifier features JFET inputs (for high input impedance) coupled with bipolar output stages integrated on a single monolithic chip.

Suppliers

Company
Product
Description
Supplier Links
AMPLIFIER; LOW NOISE JFET INPUT OPERATIONAL; + 18 V; 1.4 MA (TYP.); + 30 V - 70147223 - Allied Electronics, Inc.
Fort Worth, TX, USA
AMPLIFIER; LOW NOISE JFET INPUT OPERATIONAL; + 18 V; 1.4 MA (TYP.); + 30 V
70147223
AMPLIFIER; LOW NOISE JFET INPUT OPERATIONAL; + 18 V; 1.4 MA (TYP.); + 30 V 70147223
Low Noise JFET Input Operational Amplifier, Supply Voltage ±18 V, Supply Current 1.4 mA (Typ.) Low power consumption Wide common mode and differential voltage ranges Low input bias and offset currents The JFET-input Operational amplifiers in the TL07x series are similar to the TL08x series, with low input bias and offset currents and fast slew rate. The low harmonic distortion and low noise make the TL07x series ideally suited for high-fidelity and audio preamplifier applications. Each amplifier features JFET inputs (for high input impedance) coupled with bipolar output stages integrated on a single monolithic chip.

Low Noise JFET Input Operational Amplifier, Supply Voltage ±18 V, Supply Current 1.4 mA (Typ.)

  • Low power consumption
  • Wide common mode and differential voltage ranges
  • Low input bias and offset currents
    The JFET-input Operational amplifiers in the TL07x series are similar to the TL08x series, with low input bias and offset currents and fast slew rate. The low harmonic distortion and low noise make the TL07x series ideally suited for high-fidelity and audio preamplifier applications. Each amplifier features JFET inputs (for high input impedance) coupled with bipolar output stages integrated on a single monolithic chip.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Operational Amplifiers
Product Number 70147223
Product Name AMPLIFIER; LOW NOISE JFET INPUT OPERATIONAL; + 18 V; 1.4 MA (TYP.); + 30 V
Supply Voltage (VS) 15 volts
Source Current (IS) 1.4 milliamps
VOS 3 millivolts
IBIAS 6.50E-5 µA
CMRR 100 dB
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1906338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type So
Number of Pins 8
View Details
Quad Rail-to-Rail FET Input Operational Amplifier - ALD4704BSBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 6.5 to 10 volts
Source Current (IS) 3.25 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
BUF602 High Speed, Closed Loop Buffer - BUF602ID - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 8000 V/µs
Supply Voltage (VS) 2.8 to 12.6 volts
View Details
10 suppliers