Allied Electronics, Inc. Op-Amp; JFET-Input Operational; + 18 V;200 muA (Typ.); + 30 V; 3 mV (Typ.) 70147220

Description
Low Power JFET Input Operational Amplifier, ± 18 V Supply Voltage, 200 μA (Typ.) Supply Current Internally frequency compensated for unity gain Large DC voltage gain 100 dB Wide bandwidth (unity gain) 1 MHz (temperature comp They feature high input impedance, wide bandwidth, high slew rate, and low input offset and input bias currents. Each of these JFET-input Operational amplifiers incorporates well-matched, high-voltage JFET and bipolar transistors in an integrated circuit.
Description
Low Power JFET Input Operational Amplifier, ± 18 V Supply Voltage, 200 μA (Typ.) Supply Current Internally frequency compensated for unity gain Large DC voltage gain 100 dB Wide bandwidth (unity gain) 1 MHz (temperature comp They feature high input impedance, wide bandwidth, high slew rate, and low input offset and input bias currents. Each of these JFET-input Operational amplifiers incorporates well-matched, high-voltage JFET and bipolar transistors in an integrated circuit.

Suppliers

Company
Product
Description
Supplier Links
Op-Amp; JFET-Input Operational; + 18 V;200 muA (Typ.); + 30 V; 3 mV (Typ.) - 70147220 - Allied Electronics, Inc.
Fort Worth, TX, USA
Op-Amp; JFET-Input Operational; + 18 V;200 muA (Typ.); + 30 V; 3 mV (Typ.)
70147220
Op-Amp; JFET-Input Operational; + 18 V;200 muA (Typ.); + 30 V; 3 mV (Typ.) 70147220
Low Power JFET Input Operational Amplifier, ± 18 V Supply Voltage, 200 μA (Typ.) Supply Current Internally frequency compensated for unity gain Large DC voltage gain 100 dB Wide bandwidth (unity gain) 1 MHz (temperature comp They feature high input impedance, wide bandwidth, high slew rate, and low input offset and input bias currents. Each of these JFET-input Operational amplifiers incorporates well-matched, high-voltage JFET and bipolar transistors in an integrated circuit.

Low Power JFET Input Operational Amplifier, ± 18 V Supply Voltage, 200 μA (Typ.) Supply Current

  • Internally frequency compensated for unity gain
  • Large DC voltage gain 100 dB
  • Wide bandwidth (unity gain) 1 MHz (temperature comp
    They feature high input impedance, wide bandwidth, high slew rate, and low input offset and input bias currents. Each of these JFET-input Operational amplifiers incorporates well-matched, high-voltage JFET and bipolar transistors in an integrated circuit.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Operational Amplifiers
Product Number 70147220
Product Name Op-Amp; JFET-Input Operational; + 18 V;200 muA (Typ.); + 30 V; 3 mV (Typ.)
Supply Voltage (VS) 15 volts
Source Current (IS) 0.2000 milliamps
VOS 3 millivolts
IBIAS 3.00E-5 µA
CMRR 86 dB
Unlock Full Specs
to access all available technical data

Similar Products