Allied Electronics, Inc. Transistor Array; NPN; 30 V; -2.5 A; 1.7 V; 0.93 mA (Typ.); 15 pF (Typ.); 0.25 70147189

Description
Darlington Transistor Array, Collector Cutoff Current 50 μA, 0 to +70°C High voltage outputs Output clamp diodes Inputs compatible with various types of logic The SN75468 is a high voltage, high-current Darlington transistor arrays. Each consists of seven CNPN Darlington pairs that feature high-voltage outputs with common-cathode clamp diodes for switching inductive loads. The collector-current rating of each D
Description
Darlington Transistor Array, Collector Cutoff Current 50 μA, 0 to +70°C High voltage outputs Output clamp diodes Inputs compatible with various types of logic The SN75468 is a high voltage, high-current Darlington transistor arrays. Each consists of seven CNPN Darlington pairs that feature high-voltage outputs with common-cathode clamp diodes for switching inductive loads. The collector-current rating of each D

Suppliers

Company
Product
Description
Supplier Links
Transistor Array; NPN; 30 V; -2.5 A; 1.7 V; 0.93 mA (Typ.); 15 pF (Typ.); 0.25 - 70147189 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transistor Array; NPN; 30 V; -2.5 A; 1.7 V; 0.93 mA (Typ.); 15 pF (Typ.); 0.25
70147189
Transistor Array; NPN; 30 V; -2.5 A; 1.7 V; 0.93 mA (Typ.); 15 pF (Typ.); 0.25 70147189
Darlington Transistor Array, Collector Cutoff Current 50 μA, 0 to +70°C High voltage outputs Output clamp diodes Inputs compatible with various types of logic The SN75468 is a high voltage, high-current Darlington transistor arrays. Each consists of seven CNPN Darlington pairs that feature high-voltage outputs with common-cathode clamp diodes for switching inductive loads. The collector-current rating of each D

Darlington Transistor Array, Collector Cutoff Current 50 μA, 0 to +70°C

  • High voltage outputs
  • Output clamp diodes
  • Inputs compatible with various types of logic
    The SN75468 is a high voltage, high-current Darlington transistor arrays. Each consists of seven CNPN Darlington pairs that feature high-voltage outputs with common-cathode clamp diodes for switching inductive loads. The collector-current rating of each D
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Darlington Transistors
Product Number 70147189
Product Name Transistor Array; NPN; 30 V; -2.5 A; 1.7 V; 0.93 mA (Typ.); 15 pF (Typ.); 0.25
Polarity NPN
Unlock Full Specs
to access all available technical data