Allied Electronics, Inc. Inverter, Hex; NOT Function; 40 mA (Max.); 2 V (Min.); 0.8 V (Max.); PDIP 70147059

Description
Hex Inverter Buffers⁄Driver with Open Collector High-Voltage Outputs Convert TTL voltage levels to MOS levels High sink-current capability Input clamping diodes simplify system design Open-collector drivers for indicator lamps and relays Inputs fully compatible with most TTL circuits These TTL hex inverter buffers⁄drivers feature high-voltage open-collector outputs for interfacing with high-level circuits (such as MOS) or for driving high-current loads (such as lamps or relays), and also are characterized for use as inverter buffers f
Description
Hex Inverter Buffers⁄Driver with Open Collector High-Voltage Outputs Convert TTL voltage levels to MOS levels High sink-current capability Input clamping diodes simplify system design Open-collector drivers for indicator lamps and relays Inputs fully compatible with most TTL circuits These TTL hex inverter buffers⁄drivers feature high-voltage open-collector outputs for interfacing with high-level circuits (such as MOS) or for driving high-current loads (such as lamps or relays), and also are characterized for use as inverter buffers f

Suppliers

Company
Product
Description
Supplier Links
Inverter, Hex; NOT Function; 40 mA (Max.); 2 V (Min.); 0.8 V (Max.); PDIP - 70147059 - Allied Electronics, Inc.
Fort Worth, TX, USA
Inverter, Hex; NOT Function; 40 mA (Max.); 2 V (Min.); 0.8 V (Max.); PDIP
70147059
Inverter, Hex; NOT Function; 40 mA (Max.); 2 V (Min.); 0.8 V (Max.); PDIP 70147059
Hex Inverter Buffers⁄Driver with Open Collector High-Voltage Outputs Convert TTL voltage levels to MOS levels High sink-current capability Input clamping diodes simplify system design Open-collector drivers for indicator lamps and relays Inputs fully compatible with most TTL circuits These TTL hex inverter buffers⁄drivers feature high-voltage open-collector outputs for interfacing with high-level circuits (such as MOS) or for driving high-current loads (such as lamps or relays), and also are characterized for use as inverter buffers f

Hex Inverter Buffers⁄Driver with Open Collector High-Voltage Outputs

  • Convert TTL voltage levels to MOS levels
  • High sink-current capability
  • Input clamping diodes simplify system design
  • Open-collector drivers for indicator lamps and relays
  • Inputs fully compatible with most TTL circuits
    These TTL hex inverter buffers⁄drivers feature high-voltage open-collector outputs for interfacing with high-level circuits (such as MOS) or for driving high-current loads (such as lamps or relays), and also are characterized for use as inverter buffers f
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Logic Gates
Product Number 70147059
Product Name Inverter, Hex; NOT Function; 40 mA (Max.); 2 V (Min.); 0.8 V (Max.); PDIP
Gate Type NOT; Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ACT00/BCA - Rochester Electronics
Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family TTL
IC Package Type DIP; Other; CDIP
View Details
Specs
Logic Family AHC/VHC/H/U/V
Operating Temperature -40 C (-40 F)
Pin Count 16
View Details
Logic - Logic - Gates and Inverters - 4071BP - 161906-4071BP - Win Source Electronics
Specs
Gate Type NOT; OR; OR Gate
Supply Voltage 3 V ~ 18 V
Inputs 2
View Details
2 suppliers
Logic Gates - 1660415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 5.5 v
Logic Family Or
View Details