Amplifier; Comparator; Voltage; -0.3 TO18 V; 40 mA; 18 V; 640 mW; 6.5 mV
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 70147045 |
| Product Name | Amplifier; Comparator; Voltage; -0.3 TO18 V; 40 mA; 18 V; 640 mW; 6.5 mV |
| Supply Voltage (VS) | 5 volts |
| Source Current (IS) | 0.0180 milliamps |
| VOS | 1.2 millivolts |
| Power Dissipation (PD) | 1000 milliwatts |