Allied Electronics, Inc. LATCH; N PACKAGE; PDIP; 7 V; 27 MA (TYP.); 2 V; 0.8 V; 3.1 V (TYP.) 70146972

Description
LATCH; N PACKAGE; PDIP; 7 V; 27 MA (TYP.); 2 V; 0.8 V; 3.1 V (TYP.)
Description
LATCH; N PACKAGE; PDIP; 7 V; 27 MA (TYP.); 2 V; 0.8 V; 3.1 V (TYP.)

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
LATCH; N PACKAGE; PDIP; 7 V; 27 MA (TYP.); 2 V; 0.8 V; 3.1 V (TYP.)
70146972
LATCH; N PACKAGE; PDIP; 7 V; 27 MA (TYP.); 2 V; 0.8 V; 3.1 V (TYP.) 70146972
LATCH; N PACKAGE; PDIP; 7 V; 27 MA (TYP.); 2 V; 0.8 V; 3.1 V (TYP.)

LATCH; N PACKAGE; PDIP; 7 V; 27 MA (TYP.); 2 V; 0.8 V; 3.1 V (TYP.)

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Flip-Flops
Product Number 70146972
Product Name LATCH; N PACKAGE; PDIP; 7 V; 27 MA (TYP.); 2 V; 0.8 V; 3.1 V (TYP.)
Operating Current 27 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT273 High Speed CMOS Logic Octal D-Type Flip-Flops with Reset - 5962-8772501RA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 38 ns
fMAX 25 MHz
View Details
3 suppliers
Dual D-type flip-flop with set and reset; positive-edge trigger - 74LV74D-Q100J - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
6 suppliers
Logic - Flip Flops - 74ABT16374CMTDX - Lingto Electronic Limited
Specs
fMAX 150 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details