Allied Electronics, Inc. FLIP FLOP; OCTAL D-TYPE FLIP FLOP; 20-LEAD PDIP; 5 V (TYP.); 17 MA (TYP.) 70146966

Description
FLIP FLOP; OCTAL D-TYPE FLIP FLOP; 20-LEAD PDIP; 5 V (TYP.); 17 MA (TYP.)
Description
FLIP FLOP; OCTAL D-TYPE FLIP FLOP; 20-LEAD PDIP; 5 V (TYP.); 17 MA (TYP.)

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
FLIP FLOP; OCTAL D-TYPE FLIP FLOP; 20-LEAD PDIP; 5 V (TYP.); 17 MA (TYP.)
70146966
FLIP FLOP; OCTAL D-TYPE FLIP FLOP; 20-LEAD PDIP; 5 V (TYP.); 17 MA (TYP.) 70146966
FLIP FLOP; OCTAL D-TYPE FLIP FLOP; 20-LEAD PDIP; 5 V (TYP.); 17 MA (TYP.)

FLIP FLOP; OCTAL D-TYPE FLIP FLOP; 20-LEAD PDIP; 5 V (TYP.); 17 MA (TYP.)

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Flip-Flops
Product Number 70146966
Product Name FLIP FLOP; OCTAL D-TYPE FLIP FLOP; 20-LEAD PDIP; 5 V (TYP.); 17 MA (TYP.)
Flip-Flop Type D
Operating Current 17 mA
Operating Temperature 0 to ? C (32 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AHC377PW-Q100J - Lingto Electronic Limited
Specs
fMAX 120 MHz
Low-level Output Current (Sink) 8 mA
High-level Output Current (Source) 8 mA
View Details
2 suppliers
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Flip Flops - 74175DCQR - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details