Allied Electronics, Inc. FLIP-FLOP; OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOP; 0 TO 5 V; PDIP-N; -40 DEGC 70146927

Description
500 ns (Max.) @ 4.5 V Input Rise Time, Octal Edge-Triggered D-Type Flip-Flop With 3-State Outputs Wide operating voltage range of 2 V to 6 V High-current 3-state outputs drive bus Lines directly or up To 15 LSTTL loadsThese Octal edge-triggered D-type flip-flops feature 3-state outputs designed specifically for bus driving. They are particularly suitable for implementing buffer registers, I⁄O ports, bidirectional bus drivers, and wor
Description
500 ns (Max.) @ 4.5 V Input Rise Time, Octal Edge-Triggered D-Type Flip-Flop With 3-State Outputs Wide operating voltage range of 2 V to 6 V High-current 3-state outputs drive bus Lines directly or up To 15 LSTTL loadsThese Octal edge-triggered D-type flip-flops feature 3-state outputs designed specifically for bus driving. They are particularly suitable for implementing buffer registers, I⁄O ports, bidirectional bus drivers, and wor

Suppliers

Company
Product
Description
Supplier Links
FLIP-FLOP; OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOP; 0 TO 5 V; PDIP-N; -40 DEGC - 70146927 - Allied Electronics, Inc.
Fort Worth, TX, USA
FLIP-FLOP; OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOP; 0 TO 5 V; PDIP-N; -40 DEGC
70146927
FLIP-FLOP; OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOP; 0 TO 5 V; PDIP-N; -40 DEGC 70146927
500 ns (Max.) @ 4.5 V Input Rise Time, Octal Edge-Triggered D-Type Flip-Flop With 3-State Outputs Wide operating voltage range of 2 V to 6 V High-current 3-state outputs drive bus Lines directly or up To 15 LSTTL loadsThese Octal edge-triggered D-type flip-flops feature 3-state outputs designed specifically for bus driving. They are particularly suitable for implementing buffer registers, I⁄O ports, bidirectional bus drivers, and wor

500 ns (Max.) @ 4.5 V Input Rise Time, Octal Edge-Triggered D-Type Flip-Flop With 3-State Outputs

  • Wide operating voltage range of 2 V to 6 V
  • High-current 3-state outputs drive bus
  • Lines directly or up To 15 LSTTL loadsThese Octal edge-triggered D-type flip-flops feature 3-state outputs designed specifically for bus driving. They are particularly suitable for implementing buffer registers, I⁄O ports, bidirectional bus drivers, and wor
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Flip-Flops
Product Number 70146927
Product Name FLIP-FLOP; OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOP; 0 TO 5 V; PDIP-N; -40 DEGC
Flip-Flop Type D
Triggering Octal Edge
Operating Temperature -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ACT174SJX - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 1727-74HCS74BQ-Q100XTR-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
Flip Flops - 54LS173FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers