Allied Electronics, Inc. Gate; Quadruple 2-Input Positive-OR Gates; 0 to 5 V; 500 ns (Max.) @ 4.5 V 70146919

Description
5 V Voltage Supply, 500 ns (Max.) @ 4.5 V Input Rise Time, Quadruple 2-Input Positive-OR Gates Wide operating voltage range of 2 V to 6 V Outputs can drive up to 10 LSTTL loads Low power consumption, 20-
Description
5 V Voltage Supply, 500 ns (Max.) @ 4.5 V Input Rise Time, Quadruple 2-Input Positive-OR Gates Wide operating voltage range of 2 V to 6 V Outputs can drive up to 10 LSTTL loads Low power consumption, 20-

Suppliers

Company
Product
Description
Supplier Links
Gate; Quadruple 2-Input Positive-OR Gates; 0 to 5 V; 500 ns (Max.) @ 4.5 V - 70146919 - Allied Electronics, Inc.
Fort Worth, TX, USA
Gate; Quadruple 2-Input Positive-OR Gates; 0 to 5 V; 500 ns (Max.) @ 4.5 V
70146919
Gate; Quadruple 2-Input Positive-OR Gates; 0 to 5 V; 500 ns (Max.) @ 4.5 V 70146919
5 V Voltage Supply, 500 ns (Max.) @ 4.5 V Input Rise Time, Quadruple 2-Input Positive-OR Gates Wide operating voltage range of 2 V to 6 V Outputs can drive up to 10 LSTTL loads Low power consumption, 20-

5 V Voltage Supply, 500 ns (Max.) @ 4.5 V Input Rise Time, Quadruple 2-Input Positive-OR Gates

  • Wide operating voltage range of 2 V to 6 V
  • Outputs can drive up to 10 LSTTL loads
  • Low power consumption, 20-
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Logic Gates
Product Number 70146919
Product Name Gate; Quadruple 2-Input Positive-OR Gates; 0 to 5 V; 500 ns (Max.) @ 4.5 V
Gate Type OR
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-74AHC1GU04GV-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers
Inverters ICs - 7512765P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details
Logic - Gates and Inverters - 4023BDM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
5-Channel 100MHz Transceiver - MYXAF54RHC506/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details