Allied Electronics, Inc. FLIP-FLOP, OCTAL D; OCTAL D TYPE FLIP-FLOP WITH CLEAR; 0 TO 5 V; PDIP; -40 DEGC 70146918

Description
PDIP, 5 V (Typ.), -40 to +85°C, Octal D Type Flip-flop with clears Outputs can drive up to 10 LSTTL loads ±4 mA output drive at 5 V Low input current of 1 These circuits are positive-edge-trigge red D-type flip-flops with a direct clear input.
Description
PDIP, 5 V (Typ.), -40 to +85°C, Octal D Type Flip-flop with clears Outputs can drive up to 10 LSTTL loads ±4 mA output drive at 5 V Low input current of 1 These circuits are positive-edge-trigge red D-type flip-flops with a direct clear input.

Suppliers

Company
Product
Description
Supplier Links
FLIP-FLOP, OCTAL D; OCTAL D TYPE FLIP-FLOP WITH CLEAR; 0 TO 5 V; PDIP; -40 DEGC - 70146918 - Allied Electronics, Inc.
Fort Worth, TX, USA
FLIP-FLOP, OCTAL D; OCTAL D TYPE FLIP-FLOP WITH CLEAR; 0 TO 5 V; PDIP; -40 DEGC
70146918
FLIP-FLOP, OCTAL D; OCTAL D TYPE FLIP-FLOP WITH CLEAR; 0 TO 5 V; PDIP; -40 DEGC 70146918
PDIP, 5 V (Typ.), -40 to +85°C, Octal D Type Flip-flop with clears Outputs can drive up to 10 LSTTL loads ±4 mA output drive at 5 V Low input current of 1 These circuits are positive-edge-trigge red D-type flip-flops with a direct clear input.

PDIP, 5 V (Typ.), -40 to +85°C, Octal D Type Flip-flop with clears

  • Outputs can drive up to 10 LSTTL loads
  • ±4 mA output drive at 5 V
  • Low input current of 1 These circuits are positive-edge-triggered D-type flip-flops with a direct clear input.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Flip-Flops
Product Number 70146918
Product Name FLIP-FLOP, OCTAL D; OCTAL D TYPE FLIP-FLOP WITH CLEAR; 0 TO 5 V; PDIP; -40 DEGC
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

74ACT16823 18-Bit Bus-Interface Flip-Flops with 3-State Outputs - 74ACT16823DL - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 12.9 ns
View Details
5 suppliers
Flip Flops - 74LVC1G175GW,165-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1.65V ~ 5.5V
View Details
4 suppliers