Allied Electronics, Inc. LATCH; CMOS; 0 TO 6 V (MAX.); 500 NS (MAX.) @ 4.5 V; 500 NS (MAX.) @ 4.5 V 70146902

Description
LATCH; CMOS; 0 TO 6 V (MAX.); 500 NS (MAX.) @ 4.5 V; 500 NS (MAX.) @ 4.5 V
Description
LATCH; CMOS; 0 TO 6 V (MAX.); 500 NS (MAX.) @ 4.5 V; 500 NS (MAX.) @ 4.5 V

Suppliers

Company
Product
Description
Supplier Links
LATCH; CMOS; 0 TO 6 V (MAX.); 500 NS (MAX.) @ 4.5 V; 500 NS (MAX.) @ 4.5 V - 70146902 - Allied Electronics, Inc.
Fort Worth, TX, USA
LATCH; CMOS; 0 TO 6 V (MAX.); 500 NS (MAX.) @ 4.5 V; 500 NS (MAX.) @ 4.5 V
70146902
LATCH; CMOS; 0 TO 6 V (MAX.); 500 NS (MAX.) @ 4.5 V; 500 NS (MAX.) @ 4.5 V 70146902
LATCH; CMOS; 0 TO 6 V (MAX.); 500 NS (MAX.) @ 4.5 V; 500 NS (MAX.) @ 4.5 V

LATCH; CMOS; 0 TO 6 V (MAX.); 500 NS (MAX.) @ 4.5 V; 500 NS (MAX.) @ 4.5 V

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Logic Latches
Product Number 70146902
Product Name LATCH; CMOS; 0 TO 6 V (MAX.); 500 NS (MAX.) @ 4.5 V; 500 NS (MAX.) @ 4.5 V
Operating Temperature -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74HCT573DB,112-NXP - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 6 mA
High-level Output Current (Source) 6 mA
View Details
Latches - 1727-6697-2-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.7V ~ 3.6V
View Details
4 suppliers
SN74ALVCH16373 16-Bit Transparent D-Type Latch With 3-State Outputs - 74ALVCH16373ZRDR - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
6 suppliers
Dual D Type Latch - 10530/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage (-)8 VDC
Propagation Delay 30 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details