Allied Electronics, Inc. Amplifier; Comparator; Quad Differential; 36 V; 0.8 mA (Typ.) @ 25 DegC; 36 V 70146865

Description
36 V Voltage Supply, 0.8 mA (Typ.) @ 25 °C Current Supply, Quad Differential Comparator Types Single supply or dual supplies Wide range of supply voltage low supply-current drain independent of supply voltage 0.8 mA Typ Low input bias current 25 nA Typ Low input offset current 3 nA Typ Low input offset voltage 2 mV Typ Common-mode input voltage range includes ground Low output saturation voltage These devices consist of four independent voltage comparators that are designed to operate from a single power supply over a wide range of voltages. voltage. Current drain is independent of the supply voltage. The outputs can be connected to other open-collector outputs to achieve wired-AND relationships.
Description
36 V Voltage Supply, 0.8 mA (Typ.) @ 25 °C Current Supply, Quad Differential Comparator Types Single supply or dual supplies Wide range of supply voltage low supply-current drain independent of supply voltage 0.8 mA Typ Low input bias current 25 nA Typ Low input offset current 3 nA Typ Low input offset voltage 2 mV Typ Common-mode input voltage range includes ground Low output saturation voltage These devices consist of four independent voltage comparators that are designed to operate from a single power supply over a wide range of voltages. voltage. Current drain is independent of the supply voltage. The outputs can be connected to other open-collector outputs to achieve wired-AND relationships.

Suppliers

Company
Product
Description
Supplier Links
Amplifier; Comparator; Quad Differential; 36 V; 0.8 mA (Typ.) @ 25 DegC; 36 V - 70146865 - Allied Electronics, Inc.
Fort Worth, TX, USA
Amplifier; Comparator; Quad Differential; 36 V; 0.8 mA (Typ.) @ 25 DegC; 36 V
70146865
Amplifier; Comparator; Quad Differential; 36 V; 0.8 mA (Typ.) @ 25 DegC; 36 V 70146865
36 V Voltage Supply, 0.8 mA (Typ.) @ 25 °C Current Supply, Quad Differential Comparator Types Single supply or dual supplies Wide range of supply voltage low supply-current drain independent of supply voltage 0.8 mA Typ Low input bias current 25 nA Typ Low input offset current 3 nA Typ Low input offset voltage 2 mV Typ Common-mode input voltage range includes ground Low output saturation voltage These devices consist of four independent voltage comparators that are designed to operate from a single power supply over a wide range of voltages. voltage. Current drain is independent of the supply voltage. The outputs can be connected to other open-collector outputs to achieve wired-AND relationships.

36 V Voltage Supply, 0.8 mA (Typ.) @ 25 °C Current Supply, Quad Differential Comparator Types

  • Single supply or dual supplies
  • Wide range of supply voltage low supply-current drain independent of supply voltage 0.8 mA Typ
  • Low input bias current 25 nA Typ
  • Low input offset current 3 nA Typ
  • Low input offset voltage 2 mV Typ
  • Common-mode input voltage range includes ground
  • Low output saturation voltage
    These devices consist of four independent voltage comparators that are designed to operate from a single power supply over a wide range of voltages. voltage. Current drain is independent of the supply voltage. The outputs can be connected to other open-collector outputs to achieve wired-AND relationships.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Analog Comparators
Product Number 70146865
Product Name Amplifier; Comparator; Quad Differential; 36 V; 0.8 mA (Typ.) @ 25 DegC; 36 V
Supply Voltage (VS) 30 volts
Source Current (IS) 0.8000 milliamps
VOS 1 millivolts
Operating Temperature -55 to ? C (-67 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM111QH - Micross Components, Inc.
Micross Components, Inc.
View Details
LM119QML-SP High Speed Dual Comparator - 5962R9679801VXA - Texas Instruments
Specs
Supply Voltage (VS) 5 to 36 volts
VOS 4 millivolts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Comparators - 2449791P - RS Components, Ltd.
RS Components, Ltd.
Specs
RoHS Compliant RoHS
Logic Output Open Collector
Package Type SOP; SOP-14
View Details
Linear - Comparators - ADCMP563BCP-RL7 - Lingto Electronic Limited
Specs
CMRR 80 dB
View Details