Allied Electronics, Inc. AND Gate; CMOS; -0.5 to V; 100 mW; 5 pF(Typ.); DIP; -55 degC; 70146860

Description
-0.5 to 20 V Supply Voltage, -65 to +125 °C Operating Ambient Temperature, CMOS AND Gates 100% tested for quiescent current at 20 V Maximum input current of 1 μA at 18 V Standardized, symmetrical output characteristics Meets al
Description
-0.5 to 20 V Supply Voltage, -65 to +125 °C Operating Ambient Temperature, CMOS AND Gates 100% tested for quiescent current at 20 V Maximum input current of 1 μA at 18 V Standardized, symmetrical output characteristics Meets al

Suppliers

Company
Product
Description
Supplier Links
AND Gate; CMOS; -0.5 to V; 100 mW; 5 pF(Typ.); DIP; -55 degC; - 70146860 - Allied Electronics, Inc.
Fort Worth, TX, USA
AND Gate; CMOS; -0.5 to V; 100 mW; 5 pF(Typ.); DIP; -55 degC;
70146860
AND Gate; CMOS; -0.5 to V; 100 mW; 5 pF(Typ.); DIP; -55 degC; 70146860
-0.5 to 20 V Supply Voltage, -65 to +125 °C Operating Ambient Temperature, CMOS AND Gates 100% tested for quiescent current at 20 V Maximum input current of 1 μA at 18 V Standardized, symmetrical output characteristics Meets al

-0.5 to 20 V Supply Voltage, -65 to +125 °C Operating Ambient Temperature, CMOS AND Gates

  • 100% tested for quiescent current at 20 V
  • Maximum input current of 1 μA at 18 V
  • Standardized, symmetrical output characteristics
  • Meets al
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Logic Gates
Product Number 70146860
Product Name AND Gate; CMOS; -0.5 to V; 100 mW; 5 pF(Typ.); DIP; -55 degC;
Gate Type AND
Logic Family CMOS
Inputs 2
Unlock Full Specs
to access all available technical data

Similar Products

8-input NAND gate - 74AHC30BZZ - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT8014-1 SOT8014-1
View Details
2 suppliers
SN54ALS11A Triple 3-Input Positive-AND Gates - 5962-8684101DA - Texas Instruments
Specs
Gate Type AND
Logic Family ALS
Propagation Delay 14 ns
View Details
Logic Gates - 2138988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOR; NOR
Logic Family NOR
Inputs 2
View Details