Allied Electronics, Inc. IC; PDIP; OR GATE FUNCTION LOGIC; 3 V TO 18 V; 500MW; -55; +125; 5; +265 70146857

Description
3 V to 18 V, 500 mW, CMOS OR Gate Integrated Circuits Medium speed operation Standardized symmetrical output characteristics 5V, 10V, 15V parametric ratings Noise margin OR gates provide the system designer with direct implementation of the positive-logic OR function and supplement the existing family of CMOS gates
Description
3 V to 18 V, 500 mW, CMOS OR Gate Integrated Circuits Medium speed operation Standardized symmetrical output characteristics 5V, 10V, 15V parametric ratings Noise margin OR gates provide the system designer with direct implementation of the positive-logic OR function and supplement the existing family of CMOS gates

Suppliers

Company
Product
Description
Supplier Links
IC; PDIP; OR GATE FUNCTION LOGIC; 3 V TO 18 V; 500MW; -55; +125; 5; +265 - 70146857 - Allied Electronics, Inc.
Fort Worth, TX, USA
IC; PDIP; OR GATE FUNCTION LOGIC; 3 V TO 18 V; 500MW; -55; +125; 5; +265
70146857
IC; PDIP; OR GATE FUNCTION LOGIC; 3 V TO 18 V; 500MW; -55; +125; 5; +265 70146857
3 V to 18 V, 500 mW, CMOS OR Gate Integrated Circuits Medium speed operation Standardized symmetrical output characteristics 5V, 10V, 15V parametric ratings Noise margin OR gates provide the system designer with direct implementation of the positive-logic OR function and supplement the existing family of CMOS gates

3 V to 18 V, 500 mW, CMOS OR Gate Integrated Circuits

  • Medium speed operation
  • Standardized symmetrical output characteristics
  • 5V, 10V, 15V parametric ratings
  • Noise margin
    OR gates provide the system designer with direct implementation of the positive-logic OR function and supplement the existing family of CMOS gates
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Logic Gates
Product Number 70146857
Product Name IC; PDIP; OR GATE FUNCTION LOGIC; 3 V TO 18 V; 500MW; -55; +125; 5; +265
Gate Type OR
Logic Family CMOS
Inputs 2
Propagation Delay 125 ns
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Gates and Inverters - 980717-74AHCT14APWJ - Win Source Electronics
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
5 suppliers
Logic Gates - 1697243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details
 - 5433J/B - Rochester Electronics
Specs
Gate Type Buffer/Driver; OR; NOR
IC Package Type DIP; Other; CDIP14
View Details
4 suppliers
Quad 2-Input NAND, Schmitt - MYXAF54RHC132/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details