Allied Electronics, Inc. MULTIVIBRATOR; POSITIVE LOGIC; -55 MA (MAX.); 0.80 V (MAX.); -0.4 MA (MAX.) 70146826

Description
MULTIVIBRATOR; POSITIVE LOGIC; -55 MA (MAX.); 0.80 V (MAX.); -0.4 MA (MAX.)
Description
MULTIVIBRATOR; POSITIVE LOGIC; -55 MA (MAX.); 0.80 V (MAX.); -0.4 MA (MAX.)

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
MULTIVIBRATOR; POSITIVE LOGIC; -55 MA (MAX.); 0.80 V (MAX.); -0.4 MA (MAX.)
70146826
MULTIVIBRATOR; POSITIVE LOGIC; -55 MA (MAX.); 0.80 V (MAX.); -0.4 MA (MAX.) 70146826
MULTIVIBRATOR; POSITIVE LOGIC; -55 MA (MAX.); 0.80 V (MAX.); -0.4 MA (MAX.)

MULTIVIBRATOR; POSITIVE LOGIC; -55 MA (MAX.); 0.80 V (MAX.); -0.4 MA (MAX.)

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Monostable Multivibrators
Product Number 70146826
Product Name MULTIVIBRATOR; POSITIVE LOGIC; -55 MA (MAX.); 0.80 V (MAX.); -0.4 MA (MAX.)
Supply Voltage 5V
Features Schmitt Trigger
Package Type PDIP
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Multivibrators - DM74LS221SJ - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 8 to 0.4000 mA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Logic Family / Base Number Nexperia - 27AC6297 - Newark, An Avnet Company
Specs
Supply Voltage 15.5V
Package Type Other; SOIC
Number of Pins 16
View Details
CD74HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HC123NSRG4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
Monostable Multivibrator - 160/H,I - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 8 V
Package Type Other (optional feature); Lead Can / Flat Pack
Number of units in IC 1
View Details