Allied Electronics, Inc. Amplifier; Operational; + 16/+ 32 V; 0.7 mA (Typ.) @ 2.5 V; +32 V; 3 mV @ 25 de 70146734

Description
Quadruple Operational Amplifier, 0.7 mA (Typ.) @ 2.5 V Currwent Supply Internal frequency compensation Common mode input voltage range includes ground, allowing direct sensing near ground These devices consist of four independent high-gain frequency-compensate d operational amplifiers that are designed specifically to operate from a single supply over a wide range of voltages. The low supply-current drain is independent of the magnitude of the supply voltage
Description
Quadruple Operational Amplifier, 0.7 mA (Typ.) @ 2.5 V Currwent Supply Internal frequency compensation Common mode input voltage range includes ground, allowing direct sensing near ground These devices consist of four independent high-gain frequency-compensate d operational amplifiers that are designed specifically to operate from a single supply over a wide range of voltages. The low supply-current drain is independent of the magnitude of the supply voltage

Suppliers

Company
Product
Description
Supplier Links
Amplifier; Operational; + 16/+ 32 V; 0.7 mA (Typ.) @ 2.5 V; +32 V; 3 mV @ 25 de - 70146734 - Allied Electronics, Inc.
Fort Worth, TX, USA
Amplifier; Operational; + 16/+ 32 V; 0.7 mA (Typ.) @ 2.5 V; +32 V; 3 mV @ 25 de
70146734
Amplifier; Operational; + 16/+ 32 V; 0.7 mA (Typ.) @ 2.5 V; +32 V; 3 mV @ 25 de 70146734
Quadruple Operational Amplifier, 0.7 mA (Typ.) @ 2.5 V Currwent Supply Internal frequency compensation Common mode input voltage range includes ground, allowing direct sensing near ground These devices consist of four independent high-gain frequency-compensate d operational amplifiers that are designed specifically to operate from a single supply over a wide range of voltages. The low supply-current drain is independent of the magnitude of the supply voltage

Quadruple Operational Amplifier, 0.7 mA (Typ.) @ 2.5 V Currwent Supply

  • Internal frequency compensation
  • Common mode input voltage range includes ground, allowing direct sensing near ground
    These devices consist of four independent high-gain frequency-compensated operational amplifiers that are designed specifically to operate from a single supply over a wide range of voltages. The low supply-current drain is independent of the magnitude of the supply voltage
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Operational Amplifiers
Product Number 70146734
Product Name Amplifier; Operational; + 16/+ 32 V; 0.7 mA (Typ.) @ 2.5 V; +32 V; 3 mV @ 25 de
Features Single-Supply
Supply Voltage (VS) 32 to 16 volts
Source Current (IS) 1.4 milliamps
VOS 3 millivolts
IBIAS -0.0200 µA
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1057QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Op Amps - 1922731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOT; SOT23; SOT-23
Number of Pins 5
View Details
Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1701SAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2500 milliamps
IBIAS 3.00E-5 µA
View Details
7 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9089401MEA - Lingto Electronic Limited
Specs
Source Current (IS) 10 milliamps
Bandwidth 4 MHz
View Details